location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lithium-Ion Battery battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium-Ion Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW-BCK7
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 20:54:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Lithium-Ion Battery battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Long product name Panasonic Lithium-Ion Battery battery charger :
The short editorial description of Panasonic Lithium-Ion Battery battery charger

Lithium-Ion Battery, 3.6V,
More>>>
Short summary description Panasonic Lithium-Ion Battery battery charger:
This short summary of the Panasonic Lithium-Ion Battery battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lithium-Ion Battery, Lithium-Ion (Li-Ion)

Long summary description Panasonic Lithium-Ion Battery battery charger:
This is an auto-generated long summary of Panasonic Lithium-Ion Battery battery charger based on the first three specs of the first five spec groups.

Panasonic Lithium-Ion Battery. Compatible battery technologies: Lithium-Ion (Li-Ion). Product color: Black. Type: Indoor battery charger. Output voltage: 3.6 V. Battery capacity: 680 mAh

Brand Image Article code product Stock Price from
Digipower

Digipower TC-U400 battery charger
(show image)
TC-U400 TC-U400 0.00
(excl. VAT)
0 (incl. VAT)