location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82K2008EJP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4580550415388
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 16:53:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 7 5800H (16MB Cache, 3.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Guarantee: 1-year, Courier or Carry-in + 1Y Legion Ultimate Support with Depot upgrade from 1Y Courier/Carry-in ESS
Long product name Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

AMD Ryzen 7 5800H (16MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer

Level the playing field
Step up to the top tier of elite gaming with leading-edge AMD Ryzen™ 5000 H-Series Mobile Processors and the latest NVIDIA® GeForce RTX™ GPUs. Delivering maximum value as an all-purpose computer, the IdeaPad Gaming 3 lets you game as fast and drive as hard as the pros, with the blazing-fast 165Hz FHD IPS display, 100% N-key rollover on your ultra-fast keyboard, faster thermals that dissipate 40% more heat, and Nahimic surround sound audio.

Ultimate performance, uncompromised battery life
They say you can’t have high performance and long battery life on the same laptop. They say that a performance gaming laptop has to be big, bulky, and heavy. They’re wrong. Now you can enjoy elite gaming on a thin and light notebook with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors. Never compromise on your gaming laptop again.

Ultimate performance for gamers & creators
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs deliver the ultimate performance for gamers and creators. They’re powered by Ampere—NVIDIA’s 2nd gen RTX architecture—with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance. Experience the most realistic ray-traced graphics, cutting-edge new features, and the power of AI in thin and light designs.

Welcome to the top tier of gaming visuals
Game at pro-level speeds and visuals. Play AAA titles at their highest resolution settings with an up-to-165Hz FHD (1920x1080) IPS display for stunning visuals in ultrafine detail, paired with smooth, tear-free frame rates. Experience games as intended at 100% sRGB on a near bezel-less screen.

A killer keyboard
The right keyboard ergonomics and performance can snatch victory away from defeat. The IdeaPad Gaming 3 Gen 6 keyboard's 1.5mm full key travel and 100% N-key rollover helps you rack up kills while gaming against the white backlight and optional 4-zone RGB keyboard for full immersion.

Faster, cooler, quieter
The IdeaPad Gaming 3 Gen 6 runs faster and cooler than previous generations, with a raised thermal ceiling that dissipates 41% more heat (120W). Its cutting-edge thermals more than double the airflow, with twice as many air outlets and up to four heat pipes.

Calibrated to deliver maximum edge
Get the edge you need with inspired enhancements such as the IdeaPad Gaming 3 Gen 6's 30% larger one-piece touchpad. Enjoy gaming-focused Nahimic Audio, featuring immersive 7.1-channel surround sound that acts as a radar to pinpoint your targets on the battlefield.
Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Gaming 3, AMD Ryzen™ 7, 3.2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad Gaming 3 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Gaming 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Design
Color name
Shadow black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB color space
NTSC
Color gamut
45%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800H
Processor cores
8
Processor threads
16
Processor boost frequency
4.4 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Japanese
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
White
Software
Operating system architecture
64-bit
Operating system language
Japanese
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
5 h
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
ErP Lot 3 RoHS compliant
Weight & dimensions
Width
14.2" (359.6 mm)
Depth
9.92" (251.9 mm)
Height
0.953" (24.2 mm)
Weight *
4.96 lbs (2.25 kg)