location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P759-006 KVM cable Black 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P759-006 DVI / USB / Audio KVM Cable Kit, 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P759-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332169693 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P759-006 KVM cable Black 72" (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6-ft DVI / USB / Audio KVM Cable Kit
  • - For use with DVI + Audio KVM switches (See Accessories list for compatible models)
Guarantee: Lifetime limited
Long product name Tripp Lite P759-006 KVM cable Black 72" (1.83 m) :
The short editorial description of Tripp Lite P759-006 KVM cable Black 72" (1.83 m)

DVI / USB / Audio KVM Cable Kit, 6 ft. (1.83 m)
More>>>
Tripp Lite P759-006 KVM cable Black 72" (1.83 m):
The official marketing text of Tripp Lite P759-006 KVM cable Black 72" (1.83 m) as supplied by the manufacturer

6-ft DVI / USB / Audio KVM Cable Kit
For use with DVI + Audio KVM switches (See Accessories list for compatible models)
All-in-one design eliminates cable clutter and reduces cost

Fully molded construction for reliable data transmission

DVI-D Male to Male
USB A-B
2 x 3.5mm to 2 x 3.5mm

Short summary description Tripp Lite P759-006 KVM cable Black 72" (1.83 m):
This short summary of the Tripp Lite P759-006 KVM cable Black 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P759-006, 72" (1.83 m), Black, DVI-D, USB A, 2x 3.5mm, DVI-D, USB B, 2x 3.5mm, Male/Male, China

Long summary description Tripp Lite P759-006 KVM cable Black 72" (1.83 m):
This is an auto-generated long summary of Tripp Lite P759-006 KVM cable Black 72" (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite P759-006. Cable length: 72" (1.83 m), Product color: Black, Connector 1: DVI-D, USB A, 2x 3.5mm. Weight: 11.3 oz (320 g), Package width: 10" (254 mm), Package depth: 0.5" (12.7 mm). Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 20" (508 mm). Depth: 0.5" (12.7 mm), Height: 12" (304.8 mm), Width: 10" (254 mm)

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332169690
Performance
Product color
Black
Cable length *
72" (1.83 m)
Connector 1
DVI-D, USB A, 2x 3.5mm
Connector 2
DVI-D, USB B, 2x 3.5mm
Connector gender
Male/Male
Country of origin
China
Packaging data
Weight
11.3 oz (320 g)
Package width
10" (254 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
12" (304.8 mm)
Package weight
11.3 oz (320 g)
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
20" (508 mm)
Master (outer) case weight
7.23 lbs (3.28 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Depth
0.5" (12.7 mm)
Height
12" (304.8 mm)
Width
10" (254 mm)
Brand Image Article code product Stock Price from
Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m) Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m)
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m) Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m)
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m) Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m)
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m) Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m)
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m) Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m)
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m) Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m)
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m)
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m) Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m)
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)