Nokia logo

Nokia 1650 2.82 oz (80 g) Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54430
Info modified on:
26 Feb 2024, 14:55:01
Short summary description Nokia 1650 2.82 oz (80 g) Red:

Nokia 1650, Bar, 128 x 160 pixels, 1020 mAh, Red

Long summary description Nokia 1650 2.82 oz (80 g) Red:

Nokia 1650. Form factor: Bar. Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 1020 mAh, Standby time (2G): 420 h. Weight: 2.82 oz (80 g). Product color: Red

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.