- - Mini PC Black 65 W
- - Intel® Core™ i3 i3-14100T 2.7 GHz
- - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
- - 256 GB SSD
- - Intel UHD Graphics 730
- - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Windows 11 Pro
Lenovo ThinkCentre M70q Gen 5, 2.7 GHz, Intel® Core™ i3, i3-14100T, 8 GB, 256 GB, Windows 11 Pro
Lenovo ThinkCentre M70q Gen 5. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-14100T. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.76 lbs (1.25 kg). Product color: Black