Lenovo logo

Lenovo Legion Pro 7 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8319
Info modified on:
10 Oct 2024, 13:44:10
Bullet Points Lenovo Legion Pro 7 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
  • - Windows 11 Home 64-bit
  • - Intel Core i9-14900HX (36MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4080 (12GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Guarantee:
2-year, Courier or Carry-in
Long product name Lenovo Legion Pro 7 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Intel Core i9-14900HX (36MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4080 (12GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

Short summary description Lenovo Legion Pro 7 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion Pro 7, Intel® Core™ i9, 16", 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion Pro 7 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion Pro 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.