Lenovo logo

Lenovo Legion T7 34IRZ8 Intel® Core™ i9 i9-14900K 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7071
Info modified on:
18 Sept 2024, 08:53:13
Short summary description Lenovo Legion T7 34IRZ8 Intel® Core™ i9 i9-14900K 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC Gray:

Lenovo Legion T7 34IRZ8, 3.2 GHz, Intel® Core™ i9, i9-14900K, 16 GB, 2 TB, Windows 11 Pro

Long summary description Lenovo Legion T7 34IRZ8 Intel® Core™ i9 i9-14900K 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC Gray:

Lenovo Legion T7 34IRZ8. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i9, Processor model: i9-14900K. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4080 SUPER. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.