Product Brochure/Datasheet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Hybrid (2-in-1) Convertible (Folder) Blue
- - AMD Ryzen™ 5 7530U 2 GHz
- - Touchscreen 14" WUXGA 1920 x 1200 pixels IPS LED backlight Gloss 16:10
- - 16 GB LPDDR4x-SDRAM 4266 MHz
- - 512 GB SSD
- - AMD Radeon
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 52.5 Wh 65 W
- - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Flex 5 14ABR8 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This short summary of the Lenovo IdeaPad Flex 5 14ABR8 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaPad Flex 5 14ABR8, AMD Ryzen™ 5, 2 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB
Long summary description Lenovo IdeaPad Flex 5 14ABR8 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of Lenovo IdeaPad Flex 5 14ABR8 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.
Lenovo IdeaPad Flex 5 14ABR8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Blue