location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAE00012GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530284854 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 13:50:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz)
  • - 11.5" 2K (2000x1200) IPS 400nits 72% NTSC 90Hz Touch
  • - 8GB LPDDR4x
  • - 128GB UFS 2.2
  • - Arm Mali-G57 MC2 GPU
  • - Android 14 or Later
Guarantee: 1-year, Courier
Long product name Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray :
The short editorial description of Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray

MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz), 8GB LPDDR4x, 128GB UFS 2.2, 11.5" 2K (2000x1200) IPS 400nits 72% NTSC 90Hz Touch, Arm Mali-G57 MC2 GPU, Wi-Fi 5 802.11ac 1x1 + BT5.2, Front 8.0MP / Rear 8.0MP, Android 14 or Later
More>>>
Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray:
The official marketing text of Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray as supplied by the manufacturer

Shape your creativity
- Enable your thoughts into creative action with the Intel® Core™ Ultra 7 processor & Intel® Arc™ graphics
- Unleash your creativity in 360°—it's your workstation, creative studio, and entertainment hub, all in one
- Get ready to be immersed in stunning visuals on a gorgeous 14″ OLED display plus room-filling sound powered by Bowers & Wilkins.
- Sketch, write, or take notes whenever creativity strikes with the magnetically attached Lenovo Slim Pen.
- Experience lightning-fast performance with accelerated machine learning from Lenovo AI Engine+ that brings your ideas to life faster and smarter.

Short summary description Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray:
This short summary of the Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab Plus, 11.5", 2000 x 1200 pixels, 128 GB, 8 GB, Android 14, Gray

Long summary description Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray:
This is an auto-generated long summary of Lenovo Tab Plus Mediatek 128 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray based on the first three specs of the first five spec groups.

Lenovo Tab Plus. Display diagonal: 11.5", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G99. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 22.9 oz (650 g). Operating system installed: Android 14. Product color: Gray

Engineered to do it all—that’s a laptop evolved
Engineered to do it all—that’s a laptop evolved

Powered by the Intel® Core™ Ultra processor, the Yoga 9i 2-in-1 Gen 9 is primed and ready to take on any challenge big or small. It unlocks maximum performance and creative efficiency with accelerated machine learning from Lenovo AI Engine+. This Evo Edition comes with Intel® Arc™ graphics onboard, it unleashes supercharged visuals for an elevated creative journey. For non-stop productivity, experience longer battery life that tops up quickly with Rapid Charge technology. 

Designed to inspire
Designed to inspire

It’s 360° of possibilities with the sleek Yoga 9i 2-in-1 Gen 9. Whether you're on the go, in a café, or at a business meeting, its versatility gives you absolute freedom on the move. Flip it into tent mode for immersive entertainment, use it as a tablet for on-the-go productivity, or effortlessly switch to traditional laptop mode for serious tasks. And all this flexibility doesn’t come at the cost of style. The stunning 15.3mm-slim device is cut with glossy rounded sidewalls, a crafted unibody, and a comfort edge design to fit snuggly in your hands.

Eyes on the prize
Eyes on the prize

A winning combination of real-world colours and silky-smooth action come together on the 14″ PureSight OLED display. See purer contrast levels and details with VESA Certified DisplayHDR™ True Black 500. High refresh rates provide fluid movements to marvel at. And watch your creations come alive in supreme shades of up to 100% P3 and sRGB colour gamuts. Experience sonic depth in your content with Dolby Atmos® spatial audio and experience deeper bass with sound by Bowers & Wilkins with four speakers and a user-facing rotating soundbar.

Intuitively smart
Intuitively smart

Brilliantly nuanced to your every need, the Yoga 9i 2-in-1 brings a range of smart features that streamline your day. It powers up as soon as you open it and logs you in seamlessly with just your face via Smart Login. To save power, it only wakes from its lowest power state when required. With Super Resolution, even fuzzy local videos are enhanced to maximum quality. And never lose inspiration with the magnetic digital pen, which launches Smart Note for instant notetaking. Further, Quick Keys are conveniently placed so apps are ready to launch at your fingertips.

A step in the right direction
A step in the right direction

A step towards a finer planet, the Carbon Neutral Certified*, EPEAT® Gold-registered**, and ENERGY STAR® rated Yoga 9i 2-in-1 Gen 9 achieves Plastic-Free Packaging with its paperboard-made, reusable laptop stand as cushioning and paper system bag.  It's built with 90% post-consumer recycled plastic for the power adapter case, 50% post-consumer recycled plastic in the keyboard, and 50% recycled aluminum in the bottom cover. All paper used in packaging is FSCTM™-certified and made from other controlled materials for less undesirable environmental impact.*Carbon Neutrality Certified by TÜV Rheinland.**EPEAT-registered where applicable — see www.epeat.net for registration status by country.FSC License codes: C151697, C126093, Paperboard Laptop Stand's FSC License codes TBD.

A stroke of genius
A stroke of genius

There are more ways to express yourself now. The Lenovo Slim Pen lets you scribble, sketch, doodle, and jot down all your ideas with remarkable precision. Blessed with countless levels of tilt sensitivity and pressure, everything you write down feels amazingly paper-like. Never lose a sudden kick of inspiration with Smart Note—the note-taking application conjures up almost immediately when the pen comes close to the screen—no need for launches or even logins. Inseparable from the laptop, it magnetically attaches to the cover for easy safekeeping.

Like suite relief
Like suite relief

Life’s a lot easier with Premium Suite at your command. Fill the room with award-winning sound from the four speakers powered by Bowers & Wilkins and optimized by Dolby Atmos®. Be in the limelight constantly on the 5MP IR camera, which keeps you centered in the frame in crisp detail. Everyone hears you loud and clear and not what’s around you on the noise-canceling pro-level dual-mic array. Plus, the edge-to-edge Yoga keyboard brings you the ultimate typing experience with its 0.3mm concave key caps and increased key travel of 1.5mm.

Thinks before you blink
Thinks before you blink

Using smart algorithms, Lenovo AI Engine+ does all the brainwork behind the scenes, so what’s left for you is to smash your goals. Smart Power intuitively ramps power, battery, and thermal efficiency to whatever you’re running. Accessible with just one tap of the Quick Keys, you can switch between three different modes to suit your tasks. It wakes from sleep when you’re around and lets you access it with just your face via Smart Login. Thanks to Smart Appearance, it makes you look good and be heard. It even pushes sharper resolution and cares for your eyes. Basically, it runs the show so you can be the star.

Your imagination, amplified
Your imagination, amplified

Welcome to a realm where your imagination meets reality—introducing the revolutionary Creator Zone, a groundbreaking software feature exclusively on the Lenovo Yoga. Designed for creators, artists, designers, and dreamers alike, Creator Zone is an oasis of innovation that empowers you to bring your visionary ideas to life with just a few clicks.*Creator Zone will be a downloadable update

<p>Enjoy 3 months of Xbox Game Pass on Lenovo Yoga devices</p>

Enjoy 3 months of Xbox Game Pass on Lenovo Yoga devices

Play over 100 high-quality games with your new Lenovo Yoga laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller.

Display
Display diagonal *
11.5"
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G99
Processor cores
8
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Number of built-in speakers
4
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Color name
Luna Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
8600 mAh
Battery capacity
8600 Wh
Power
AC adapter power
45 W
AC adapter output voltage
5~11 V
AC adapter output current
4.5 A
Weight & dimensions
Width
10.6" (268.3 mm)
Depth
6.86" (174.2 mm)
Weight
22.9 oz (650 g)