location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Orion 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PO3-650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.BK4EK.013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121626722
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2024 12:43:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-13700F (30MB Cache)
  • - NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB DDR5-SDRAM & 1000GB SSD
Long product name Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black :
The short editorial description of Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Intel Core i7-13700F (30MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
The official marketing text of Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black as supplied by the manufacturer

Within the confines of the small yet sharply defined Orion 3000 lays a monster in wait – a powerful, compact PC eager to put its 12th Gen Intel® Core™ i7 processor1 to the test. Top it off with up to a GeForce RTX™ 30701 and enjoy watching those frames climb higher and higher.

READY FOR ANYTHING
Game, stream, edit – do it all – with a12th Gen Intel® Core™ i7 Processor1 and GeForce RTX™ 30701 at your beck and call. Top that off with up to 64GB of 3200MHz DDR4 memory, up to 2TB1 PCIe NVMe SSD and plenty of space for additional HDD storage and you have yourself a gaming goliath.

BUILT FOR THE NEXT GENERATION OF GAMING
Kick your Intel gaming PC into gear with 12th Generation processors and the world’s first x86 scalable hybrid performance architecture that integrates two all-new core microarchitectures into a single die plus new platform enhancements.

NVIDIA® GEFORCE RTX™ 30 SERIES
These GPUs deliver the ultimate performance for gamers and creators. Powered by NVIDIA’s 2nd Gen RTX Ampere architecture – with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance.

3RD GEN TENSOR CORES
Get up to 2X the throughput with structural sparsity and advanced AI algorithms such as DLSS. These cores deliver a massive boost in game performance and all-new AI capabilities.

2ND GEN RT CORES
Ray tracing simulates the true behavior of light to bring real-time, cinematic quality rendering to the most visually intense games.

NVIDIA DLSS
AI rendering that boosts frame rates with uncompromised image quality.

LOAD FASTER, PLAY SOONER
With M.2 PCIe 4.0 SSDs and SATA3 HDD – you can quickly swap between and load apps with ease. And, with Gen5 on the horizon, having an upgradeable gaming PC means you can immediately swap out and upgrade when the time comes.

STAY FROSTY
The Orion 3000 sections off cooling between the CPU/GPU area and the power supply/hard drives. This cleaner airflow through the system and is empowered by new Predator FrostBlade™ 2.0 fans. Each of the fans includes four RGB LEDS and utilize a static pressure design to optimize cooling while reducing vibration and noise via sealed rifle bearings and a new arc-shaped design along the ends of the fins.

BE TRANSPARENT
Wreathed in darkened glass2, plastic, metal, and mesh – Orion’s obsidian-hued, spartan-inspired chassis blazes forth in brilliant RGB radiance for all to see. The addition of the optional EMI-Compliant side panel also keeps internals protected from outside interference.

LIGHT IT UP
Personalize the machine to your style with lights in all the right places with up to 16.7M colors at your avail. Make use of Pulsar Lighting via PredatorSense™ to customize to your heart’s content. Go with something simple or more complex and watch them spin up in a vivid spectrum of rainbow lighting.

JUST PLUG IN
Whether it’s on the desk or on the floor – sometimes you just and don’t feel like reaching behind the PC. Just give the USB ports (1x Type-A & 1xType-C) and ever-so convenient audio jacks a go.

KILLER ETHERNET
With the Intel® Killer E2600 Ethernet Controller, Intel® Wi-Fi 6E AX211 (Gig+)1, and Control Center 2.0, you have all the tools you need to clear out the online competition. You deserve the low latency and reliable connection that only Killer networks can provide.

PRIORITIZATION ENGINE
Detects thousands of games, applications, and websites and uses the Lag and Latency Reduction™ Technology to prioritize the most important packets for a fast, smooth online experience.

6GHZ Wi-Fi 6E1
The new expanded version of WiFi 6 is fully compatible with all your existing WiFi devices and utilizes the low traffic 6GHz frequency band – so older devices won’t impact your 6E performance at all3.

GAMEFAST TECHNOLOGY
Automatically pauses processes that are not needed when gaming to so the PC can devote more of its resources towards delivering a faster and more responsive gaming experience.

DTS:X® ULTRA
Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.

CUSTOM TUNING
Shape the audio to your personal tastes and track opponents as though you’re standing there next to them.

MAXIMIZATION
With signal protection and multi-band compression, sounds you hear come through exactly as they should in all the varied highs and lows.

ENHANCEMENT
This creates a wide expansive sound stage centered on the listener with improved harmonics for both mono and stereo.

MASTER YOUR PLAY
Planet9 is an eSports platform unlike any other – filled with a community of like-minded gamers, from the aspiring eSports athlete all the way to the diehard professional. Learn from experienced coaches, meet and match up with gamers of similar skill or even form your own team. Tournaments, rewards and all the tools you need to succeed are yours for the taking.

GAME STATS
From KDA, items purchased, roles played to the current meta, etc. – we use every game stat available to analyze your performance and offer advice on how to improve.

SCRIMS
Coordinate and plan out exactly when you want take on opposing teams. Planet9 will examine each team’s preferences, schedule and stats for the appropriate time to face off!

TOURNAMENTS
Whether you’re part of a single team or an entire club, you can take part in tournaments of all kinds – casual, extreme, sponsored, official – enjoy them all!

SMART MATCHMAKING
Using advanced algorithms alongside players’ game stats, Planet9 pairs you with players of similar skill to help you improve and be challenged.

ACTIVE COMMUNITY
Meet and group up with fellow gamers who are on the same path as you. Work together to exceed where others have failed.

SKILLED COACHING
Battling your way through the tiers doesn’t need to be a solo journey. Find a coach that fits your exact wants and needs – who can guide you on the path to the top.

Short summary description Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
This short summary of the Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator PO3-650, Intel® Core™ i7, i7-13700F, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
This is an auto-generated long summary of Acer Predator PO3-650 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Predator PO3-650. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700F
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Desktop
Placement supported
Vertical
Product color *
Black
Performance
Market positioning
Gaming
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
500 W
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
14.8" (377 mm)
Height *
15.2" (385 mm)
Packaging content
Display included *
No
Cables included
AC