location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Book 9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83FF002TRM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530814877 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 08:43:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 155U (12MB Cache)
  • - 33.8 cm (13.3") 2.8K 2880 x 1800 OLED Touch
  • - 32GB (7467MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 2-year, Courier or Carry-in
Long product name Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal :
The short editorial description of Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal

Intel Core Ultra 7 155U (12MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 33.8 cm (13.3") 2.8K 2880 x 1800 OLED Touch, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal:
The official marketing text of Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal as supplied by the manufacturer

A book of limitless possibilities
- Groundbreaking dual-display multimode laptop
- Powered by Intel Core Ultra processor and the Intel® Evo™ platform
- Two stunning 13.3″ PureSIght OLED displays
- Detachable keyboard, stylus pen, mouse, and folio stand included
- Lenovo AI Engine+ smartly unlocks maximum performance & efficiency
- Multiple new software features

Short summary description Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal:
This short summary of the Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Book 9, Intel Core Ultra 7, 13.3", 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal:
This is an auto-generated long summary of Lenovo Yoga Book 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 13.3" Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Teal based on the first three specs of the first five spec groups.

Lenovo Yoga Book 9. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-dual screen). Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 13.3", HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Teal

Engineered to do it all: The laptop evolved
Engineered to do it all: The laptop evolved

Powered with the latest Intel® Evo™ Edition Core™ Ultra 7 processor, the Lenovo Yoga Book 9i Gen 9 (13″ Intel) is perfectly suited for your hybrid lifestyle. Combined with accelerated machine learning from Lenovo AI Engine+, it smartly unlocks maximum performance and creative efficiency on two full sized OLED displays. It’s an EVO Edition that comes with Intel® Iris® Xe graphics onboard, unleashing supercharged visuals for an elevated creative journey. For non-stop productivity, experience longer battery life that tops up quickly with Rapid Charge technology.

A real page turner
A real page turner

Breathtaking twin 13.3″ 2.8K PureSight OLED screens beckon you with absolute brilliance, and boast the highest resolutions, deepest contrasts, and sharpest clarity. Every hue and shade are rendered in exquisite realism with up to 100% DCI-P3 colour gamut. Witness scenes come alive in deeper blacks and brighter whites with VESA® Certified DisplayHDR™ True Black 500 support. Express your creativity on a larger canvas. Conquer virtual realms with a wider field of vision. Multitask like never before. Whatever you do, it’s twice the charm.

All systems go
All systems go

Intuitive by design, the Yoga Book 9i Gen 9 makes it easy to use and to love with its next-level system features. From creating to collaborating, Smart Launcher lets you group and open your go-to apps with a single click. Put your own stamp on the Enhanced Virtual Keyboard by changing its onscreen position, how it feels under your fingers, and how it looks – you can even use your own images. Lose yourself in a book with the Smart Reader, delivering lifelike page-turning and cross-screen reading. And bringing more speed to everything you do, Smart Multitasking adapts to your app habits automatically.

Seeing is believing
Seeing is believing

Yoga Book 9i Gen 9 comes ready for action. In addition to the device itself, Yoga Book comes with a Bluetooth® keyboard, a stylus pen, a folio case, and—new for Gen 9—a mouse. The innovative folio case is an origami-inspired masterpiece. Compact and sleek when closed, it unfolds into a stable, versatile stand, catering to every viewing angle. It's magnetically designed to secure the wireless keyboard, and includes a specialized holder for the stylus pen.

Sustainability built in. And out.
Sustainability built in. And out.

The ENERGY STAR® rated and EPEAT® Gold-registered* Yoga Book 9i achieves plastic-free packaging. All paper used in packaging is FSCTM-certified and made from other controlled material.** It's built with 90% post-consumer recycled plastic in the power adapter case, plus 100% recycled aluminum in the top cover. All Yoga Book 9i Gen 9 (13″ Intel) devices are Carbon Neutral Certified.****EPEAT-registered where applicable — see www.epeat.net for registration status by country.**FSC License codes: C126093, C151697***Carbon Neutrality Certified by TÜV Rheinland.

Smart forward
Smart forward

Infused with machine learning, the Yoga Book9i Gen 9 with Lenovo AI Engine+ elevates the way you work, create, and play. Whether you’re applying video effects, using Copilot, or just reading an article, features like Smart Power balance high performance with thermal efficiency while using less energy. The device wakes instantly from sleep at your presence with Smart Login. It pushes you forward, so you can achieve limitless possibilities on your way to creative expression.

Design
Color name
Tidal Teal
Product type *
Hybrid (2-in-1)
Product color *
Teal
Form factor *
Convertible (Fold-dual screen)
Housing material
Aluminum
Display
Display diagonal *
13.3"
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Screen shape
Flat
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision, HDR True Black 500
Second display diagonal
13.3"
Second display resolution
2880 x 1800 pixels
Second display refresh rate
60 Hz
Second display LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
57 W
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system language
English, ROM
Trial software
Office
Operating system installed *
Windows 11 Pro
Bundled software
Office Trial
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
Carbon Neutral Certification ErP Lot 6 ErP Lot 26 Intel Evo Platform Eyesafe Certified 2.0 TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
11.8" (299.1 mm)
Depth
8.03" (203.9 mm)
Height
0.628" (15.9 mm)
Weight *
2.95 lbs (1.34 kg)
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Stylus pen
Yes