Philips logo

Philips GC9410/60R1 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Cream, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4045
Info modified on:
26 Sept 2024, 21:17:47
Short summary description Philips GC9410/60R1 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Cream, White:

Philips GC9410/60R1, 2100 W, 450 g/min, T-ionicGlide soleplate, 6.7 bar, 2.5 L, Cream, White

Long summary description Philips GC9410/60R1 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Cream, White:

Philips GC9410/60R1. Iron power: 2100 W, Steam boost performance: 450 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220–240, Energy saving percentage: 45%. Cord length: 70.9" (1.8 m), Hose length: 66.9" (1.7 m). Width: 14.3" (362 mm), Depth: 10.6" (270 mm), Height: 10.4" (263 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.