location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 305X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
305X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE410X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962772355 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 823483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 00:07:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 305X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 305X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~4,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional output in the home office or small business. These cartridges deliver consistent, high-quality results.
  • - Depend on Original HP 305X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 305X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 305X High Yield Black Original LaserJet Toner Cartridge

305X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 305X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 305X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for printing professional output in the home office or small business. These cartridges deliver consistent, high-quality results.

Make documents and marketing materials look professional when you print with Original HP LaserJet toner cartridges. Maintain productivity by avoiding wasted time and supplies. These cartridges are specially designed for your HP LaserJet Pro printer.

Short summary description HP 305X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 305X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 305X High Yield Black Original LaserJet Toner Cartridge, 4000 pages, Black, 1 pc(s)

Long summary description HP 305X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 305X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 305X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M351/M375/M451/M475
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CE410X
Recycled material percentage
17%
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
15.2" (385 mm)
Depth
4.29" (109 mm)
Height
4.92" (125 mm)
Weight
25.4 oz (720 g)
Package width
15.2" (385 mm)
Package depth
4.29" (109 mm)
Weight & dimensions
Package height
4.92" (125 mm)
Package weight
31.7 oz (900 g)
Package type
Box
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
8.44 oz (239.2 g)
EUR-pallet weight
6.06 oz (171.7 g)
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
243 pc(s)
Quantity per pallet
243 pc(s)
Quantity per EUR-pallet
168 pc(s)
Other features
Pallet dimensions (W x D x H)
46.3 x 39.4 x 50" (1175 x 1000 x 1269 mm)
Package dimensions (WxDxH)
15.2 x 4.29 x 4.92" (385 x 109 x 125 mm)
Print technology
Laser printing
Pallet size (EU)
46.1 x 30.7 x 45.2" (1170 x 780 x 1149 mm)
Brand Image Article code product Stock Price from
MM 15196UK toner cartridge 1 pc(s) Yellow MM 15196UK toner cartridge 1 pc(s) Yellow
(show image)
15196UK 15196UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15195UK toner cartridge 1 pc(s) Magenta MM 15195UK toner cartridge 1 pc(s) Magenta
(show image)
15195UK 15195UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15194UK toner cartridge 1 pc(s) Cyan MM 15194UK toner cartridge 1 pc(s) Cyan
(show image)
15194UK 15194UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15193UK toner cartridge 1 pc(s) Black MM 15193UK toner cartridge 1 pc(s) Black
(show image)
15193UK 15193UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman HCE413A toner cartridge 1 pc(s) Magenta Greenman HCE413A toner cartridge 1 pc(s) Magenta
(show image)
HCE413A HCE413A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman HCE412A toner cartridge 1 pc(s) Yellow Greenman HCE412A toner cartridge 1 pc(s) Yellow
(show image)
HCE412A HCE412A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman HCE411A toner cartridge 1 pc(s) Cyan Greenman HCE411A toner cartridge 1 pc(s) Cyan
(show image)
HCE411A HCE411A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman HCE410X toner cartridge 1 pc(s) Black Greenman HCE410X toner cartridge 1 pc(s) Black
(show image)
HCE410X HCE410X 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 305A (CE412A) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 305A (CE412A) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15196DK Yellow Laser Toner - HP 305A (CE412A) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 305A (CE413A) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 305A (CE413A) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15195DK Magenta Laser Toner - HP 305A (CE413A) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
México 3 distributor(s)
Deutschland 3 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 305X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.