location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konix Check ‘Konix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Runemaster EVO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-MHA-MP-RED
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Konix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 20:32:02
The date of the most recent change of the data-sheet in Icecat's system
Konix KX-MHA-MP-RED user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Light Effects
  • - DPI Switch
  • - Smooth Slide
Long product name Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI :
The short editorial description of Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI

Gaming, 7 buttons, 1000/1500/2000/2500 DPI, Backlight, 1.8 m, Black/Red
More>>>
Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI:
The official marketing text of Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI as supplied by the manufacturer

Stay in control
Tap into your full potential with the Konix Drakkar Runemaster Evo mouse.
Stay in control of your game with all the precision you need.
With its logo that’s “branded with a hot iron”, get into the conquering spirit during your game sessions.

Journey to Valhalla with Drakkar
Drakkar is the leading product line for PC gamers. More than just simple gaming accessories, Drakkar provides you with precise weapons that are sharp and accessible, helping you defeat your enemies with ease and march to victory! Keyboards, mice, controllers… Discover the line of essential accessories for PC gamers who are looking for the best products at the right price.

4 levels of DPI
Change the DPI on the fly (1000/1500/2000/2500) using the 2 buttons on the mouse. Each DPI is associated with a color and so you can see at a glance which DPI you’re using.

Practical and durable
The 7 mouse buttons will be useful both for gaming and for office work. The ALT+TAB button allows you to switch even faster during your games. The 1.8m braided cable will give you enough space to move your mouse easily without ever getting stuck.

Plug & Play
This mouse can be plugged into your computer, laptop, or PS4 using the USB cord. Compatible with Windows & Mac OS. This mouse is perfect for playing Fortnite, Overwatch, CoD, CS:GO or MMOs. The mouse’s backlight color will constantly change as you play!

Red backlight

Short summary description Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI:
This short summary of the Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Konix Runemaster EVO, Ambidextrous, USB Type-A, 2500 DPI, Black, Red

Long summary description Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI:
This is an auto-generated long summary of Konix Runemaster EVO mouse Gaming Ambidextrous USB Type-A 2500 DPI based on the first three specs of the first five spec groups.

Konix Runemaster EVO. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 2500 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination color: Red. Power source: Cable. Product color: Black, Red

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement resolution *
2500 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Ambidextrous
Vertical design
No
Product color *
Black, Red
Illumination
Yes
Illumination color
Red
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
Rechargeable
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging data
Quantity per pack *
1 pc(s)
Package width
9.45" (240 mm)
Package depth
6.69" (170 mm)
Package height
8.66" (220 mm)
Package weight
2.98 lbs (1.35 kg)
Package type
Box