location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC8053/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC8053/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389042546
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 20:49:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless 0.6 L Dry&wet
  • - 25.2 V 30 min
  • - Dirt separating method: Cyclonic
  • - Vacuum air filtering: Foam
  • - 80 dB
  • - 3.79 lbs (1.72 kg)
  • - Black, Blue
More>>>
Short summary description Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless:
This short summary of the Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8000 series XC8053/01, Dry&wet, Foam, Cyclonic, 1100 l/min, 80 dB, Bagless

Long summary description Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless:
This is an auto-generated long summary of Philips 8000 series XC8053/01 handheld vacuum Black, Blue Bagless based on the first three specs of the first five spec groups.

Philips 8000 series XC8053/01. Cleaning type: Dry&wet, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. Dust container type: Bagless, Product color: Black, Blue, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 30 min, Charging time: 6 h. Weight: 3.79 lbs (1.72 kg). Package width: 7.87" (200 mm), Package depth: 12.6" (320 mm), Package height: 29.5" (750 mm)

Performance
Cleaning type *
Dry&wet
Airflow
1100 l/min
Noise level
80 dB
Vacuum air filtering *
Foam
Dirt separating method *
Cyclonic
Design
Product color *
Black, Blue
Dust container type *
Bagless
Dirt capacity dry *
0.6 L
Built-in display
Yes
Power
Power source *
Battery
Runtime *
30 min
Charging time *
6 h
Battery voltage *
25.2 V
Weight & dimensions
Weight *
3.79 lbs (1.72 kg)
Packaging data
Package width
7.87" (200 mm)
Package depth
12.6" (320 mm)
Package height
29.5" (750 mm)
Packaging content
Vacuum brushes included
Motorized wet roller brush, Turbo brush