location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12U0S02400
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:44:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-14500 (24MB Cache)
  • - 16GB (5600MHz) DDR5-SDRAM (1 x 16) & 256GB SSD
Guarantee: 1 Year On-site
Long product name Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black :
The short editorial description of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black

Intel Core i5-14500 (24MB Cache), 16GB DDR5-SDRAM, 256GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black:
The official marketing text of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer

Next-Level Computing Power

The Lenovo ThinkCentre M70t Gen 5 tower desktop is an AI-capable PC designed to scale up your productivity and efficiency. With AI-powered features it can handle complex tasks for optimal results. It delivers next-level computing that strikes a perfect balance between sustainability and performance.

Versatile Connectivity

The Lenovo ThinkCentre M70t Gen 5 tower is engineered to effortlessly handle multitasking needs. With robust connectivity and ample storage options it makes an ideal centerpiece to your workflow. Moreover, it’s easy to deploy from both a software and hardware standpoint

Unprecedented Performance

Fueled by up to a 14th Gen Intel® Core™ processor with Intel vPro® Enterprise, the ThinkCentre M70t Gen 5 desktop PC is a powerhouse of performance and efficiency. Innovative chip-level AI features optimize CPU performance, fan speed, and energy consumption.

Digital Defense Ensured

Protect your data and business with ThinkShield, our comprehensive suite of security solutions, featuring the discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. Physical security is reinforced with a Kensington Security Slot™, optional chassis e-lock, and more, offering unparalleled security.

Championing Sustainability

At Lenovo, we are committed to sustainability and we actively take initiatives to lessen our environmental footprint. The ThinkCentre M70t Gen 5 tower uses 85% post-consumer content (PCC) recycled, Acrylonitrile butadiene styrene (ABS) plastic in the chassis. Plus, packaging relies on a 30% ocean-bound plastic (OBP) thermal shell and 30% OBP bag.

Short summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70t, Intel® Core™ i5, i5-14500, 16 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70t. Processor family: Intel® Core™ i5, Processor model: i5-14500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product color: Black