location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perixx Check ‘Perixx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERIMICE-721
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12298
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Perixx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Perixx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 11:19:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfortable grip
  • - 5 buttons design fast-forward & backward buttons
  • - Plug & Play
  • - Silent click
  • - DPI: 800/1200/1600
Guarantee: 24-Month Limited
Long product name Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI :
The short editorial description of Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI

Wireless, 2.4GHz, 10m, 1600 DPI, 2 × AA (1.5 V), USB-A, 102 × 68 × 42 mm, 70 g
More>>>
Short summary description Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This short summary of the Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Perixx PERIMICE-721, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 1600 DPI, Black, Silver

Long summary description Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This is an auto-generated long summary of Perixx PERIMICE-721 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI based on the first three specs of the first five spec groups.

Perixx PERIMICE-721. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black, Silver