location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EQ006FJP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582763528893
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 10:33:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-12450H (12MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 16GB (4800MHz) LPDDR5-SDRAM & 512GB SSD
Guarantee: 1-year, Courier or Carry-in + 2Y Courier/Carry-in upgrade from 1Y Courier/Carry-in
Long product name Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Intel Core i5-12450H (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

Lightning-fast response times
The IdeaPad Slim 3i Gen 8 laptop is engineered with military-grade quality and is ideal for on-the-go work, school, or entertainment. Powered by up to 13th Gen Intel® Core™ processors, this 14″ lightweight device boasts speedy responsiveness for all your apps—so you can multitask to your heart’s delight. Plus, huge amounts of storage mean you can save your entire multimedia library on your PC without compromise.

Slim & lightweight, yet rugged
Whether you’re heading to the library, the coffeeshop, the airport terminal, or anywhere in between, you can trust that this sturdy device is made to last. At 10% slimmer than the previous generation, the IdeaPad Slim 3i Gen 8 laptop easily slips into your backpack or travel bag. It’s engineered to withstand shock, dust, and harsh travel conditions—all while looking great in your choice of colours.

Dazzling display & premium audio
With its narrow bezels and stunning display, the IdeaPad Slim 3i Gen 8 is sure to turn heads—even while yours stays focused on the high-def wide-angle view. TÜV Certified Low Blue Light helps avoid eye fatigue. What’s more, Dolby Audio™ ensures you’ll enjoy premium sound on a videocall, watching a movie, or just listening to your favorite tunes.

Stay unplugged longer & keep secure
You need to trust that your device can keep up when you’re on the go. With its rapid-charging technology, the IdeaPad Slim 3i Gen 8 laptop delivers 2 hours of use on a 15-minute charge. And when it comes to your privacy and protection, we’ve got you covered. The webcam includes a privacy shutter, so you can ensure you’re off-camera when you want to be. But perhaps best of all is the optional fingerprint reader that’s integrated with the power button, which lets you instantly log in and boot up securely with just the touch of your finger.

Smarter—not harder
Based on use, the IdeaPad Slim 3i Gen 8 laptop automatically adjusts to optimize performance, extend battery life, and lower thermals to run more efficiently with Smart Power. Smart Wireless technology seamlessly detects any interruption in connectivity and troubleshoots dynamically to reconnect you in real time. What’s more, smart security features safeguard your most sensitive files and prevent unauthorized access and file stealing. Even delete all of your BIOS data when transferring to a new PC. When it comes to security, we’ve got you covered.

Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3, Intel® Core™ i5, 14", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 Intel® Core™ i5 i5-12450H Laptop 14" Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.02 lbs (1.37 kg)

Design
Color name
Arctic Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS)
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
45%
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12450H
Processor cores
8
Processor threads
12
Processor boost frequency
4.4 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Camera
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Japanese
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Japanese
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Battery life (max)
8.1 h
Continuous video playback time
12 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 TÜV Rheinland® Low Blue Light (Software Solution) MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
12.8" (324.3 mm)
Depth
8.42" (213.8 mm)
Height
0.705" (17.9 mm)
Weight *
3.02 lbs (1.37 kg)