location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SC000TGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530477119 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 08:51:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Core i5-13420H (12MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (5200MHz) DDR5-SDRAM (1 x 8) & 512GB SSD
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray :
The short editorial description of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray

Intel Core i5-13420H (12MB Cache), 8GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray:
The official marketing text of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray as supplied by the manufacturer

Sleek all-in-one for all your business tasks
- Compact 23.8″ entry-level all-in-one PC for small-to-mid-sized business
- Powered by superfast up to 13th Gen Intel® Core™ processors
- Modularly designed for display sharing & wireless device charging (optional) 
- AI-assisted smart meeting features with amazing audio-visual clarity
- Improved efficiency for business tasks with extensive storage & memory 
- Prevent eye fatigue with low-blue-light display 

Short summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray:
This short summary of the Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50a, 23.8", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Gray

Long summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Gray based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product color: Gray

Brand Image Article code product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)