location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus C66 NON 17ppm 5760x720dpi A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C573081
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI :
The short editorial description of Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI

Stylus C66 Photo NON 17ppm 5760x720dpi A4
More>>>
Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI:
The official marketing text of Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI as supplied by the manufacturer

The EPSON Stylus C66 is the ideal multi-purpose printer for the home and home office. It features EPSON's advanced technologies for perfect black and white, colour and photo printing, and includes separate inks for optimum quality and cost-efficiency.
High performance, maximum efficiency .
Built to combine quality with efficiency, the EPSON Stylus C66 is the only printer in its class to use separate ink cartridges. It also uses EPSON DURABrite™ inks, to create superb quality text, graphics and photos up to a class-leading 5760 optimised dpi.
-Class-leading resolution up to 5760 optimised dpi .
-Enhanced quality with EPSON Variable Sized Droplet Technology .
-4 picolitre EPSON Micro Dot Technology .
-High speed printing up to 17ppm .
-Simple to set up and use .
-Easy USB connection to your PC .
-EPSON PhotoQuicker for simple, fun photo printing .
-EPSON Web-to-page software for web printing .
-Stylish silver design .

Short summary description Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI:
This short summary of the Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus C66 NON 17ppm 5760x720dpi A4, Color, 2880 x 1440 DPI, A4, 17 ppm

Long summary description Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Color 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus C66 NON 17ppm 5760x720dpi A4. Color. Maximum resolution: 2880 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Print head nozzles
90 nozzles /Colour ink head: 87 nozzles (29 per colour: Cyan, Magenta, Yellow)
Color *
Yes
Printing
Resolution color
2880 x 1440 DPI
Maximum resolution *
2880 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum output capacity
120 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
250g/m2
Media size (tray 1)
A4, A5, A6, Exclusive, Letter, Legal, DL
Media weight (tray 1)
64 g/m2 to 90 g/m2. Up to 250 g/m2 with Genuine EPSON paper.
Performance
Buffer size
32 KB
Design
Market positioning *
Home & office
System requirements
Compatibility
PC
Compatible operating systems
Windows 98, Windows ME, Windows XP, Windows 2000
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.72 lbs (4.41 kg)
Packaging data
Bundled software
EPSON PhotoQuicker 3.5 EPSON Web-To-Print
Other features
Dimensions (WxDxH)
18.1 x 17.2 x 11.9" (460.2 x 437.4 x 302.3 mm)
Interface
USB
Type
all-round printer
Standard input trays
A4, B5, A5, Letter. Legal Envelopes: No. 10, DL, C6
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:47:55
Uk has collected 2 expert reviews for Epson Stylus C66 NON 17ppm 5760x720dpi A4 inkjet printer Colour 2880 x 1440 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 07:47:55
The Epson Stylus C66 offers among the best output available from any ink jet printer at any price, with ratings of excellent Specs: Rated Speed: Text: 17 ppm, Rated Speed: Color: 9 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)