Philips logo

Philips 5000 series HD9285/00R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3098
Info modified on:
15 Oct 2024, 20:37:39
Short summary description Philips 5000 series HD9285/00R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Silver, White:

Philips 5000 series HD9285/00R1, Hot air fryer, 7.2 L, 3.09 lbs (1.4 kg), Rapid Air, 40 °C, 200 °C

Long summary description Philips 5000 series HD9285/00R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Silver, White:

Philips 5000 series HD9285/00R1. Product type: Hot air fryer, Capacity: 7.2 L, Fryer food capacity: 3.09 lbs (1.4 kg). Construction type: Single, Product color: Silver, White, Control type: Touch. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 11.8" (300 mm), Depth: 16.1" (410 mm), Height: 13" (330 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.