Keychron MSKCM1A5WH mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3387
Info modified on:
08 Oct 2024, 15:56:29
Long product name Keychron MSKCM1A5WH mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:

M1 Wireless

Short summary description Keychron MSKCM1A5WH mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:

Keychron MSKCM1A5WH, Right-hand, RF Wireless + Bluetooth + USB Type-C, 26000 DPI, White

Long summary description Keychron MSKCM1A5WH mouse Universal Right-hand RF Wireless + Bluetooth + USB Type-C 26000 DPI:

Keychron MSKCM1A5WH. Form factor: Right-hand. Device interface: RF Wireless + Bluetooth + USB Type-C, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Blue, Green, Red. Power source: Batteries/Cable. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.