location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Go 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Go 4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XHU-00015
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 09:37:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Platinum
  • - 10.5" 1920 x 1280 pixels
  • - Intel® N N200
  • - 128 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1 Near Field Communication (NFC)
  • - 12.5 h
  • - Windows 11 Pro 64-bit
Long product name Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum :
The short editorial description of Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum

Intel N N200, 8GB LPDDR5-SDRAM, 128GB Flash, 26.7 cm (10.5") Full HD+ 1920 x 1280, Intel UHD Graphics, WLAN, Bluetooth, 8MP, Windows 11 Pro 64-bit
More>>>
Short summary description Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:
This short summary of the Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Go 4, 10.5", 1920 x 1280 pixels, 128 GB, 8 GB, Windows 11 Pro, Platinum

Long summary description Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum:
This is an auto-generated long summary of Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Pro Platinum based on the first three specs of the first five spec groups.

Microsoft Surface Go 4. Display diagonal: 10.5", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 128 GB. Processor family: Intel® N, Processor model: N200. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 18.4 oz (521 g). Operating system installed: Windows 11 Pro. Product color: Platinum