Lenovo logo

Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14029
Info modified on:
11 Sept 2024, 12:57:27
Bullet Points Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black:
  • - AMD Ryzen Z1 Extreme (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3)
  • - 16GB LPDDR5x-7500
  • - 1000GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon Graphics
  • - Windows 11 Home
Guarantee:
2-year, Courier or Carry-in
Long product name Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black:

AMD Ryzen Z1 Extreme (8C/16T, 3.3/5.1GHz, 8MB L2/16MB L3), 16GB LPDDR5x-7500, 1000GB SSD M.2 2242 PCIe 4.0x4 NVMe, 8.8" WQXGA (2560x1600) IPS 500nits Glossy / Anti-fingerprint 97% DCI-P3 144Hz Corning Gorilla Glass 5 Low Blue Light Touch, AMD Radeon Graphics, Wi-Fi 6E 11ax 2x2 + BT5.3, Windows 11 Home

Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black:

Experience handheld gaming perfection with console-level performance and graphics, a super vivid touchscreen display, controls that will keep you at the top of the leaderboards & so much more.

- Stunning visuals on a Lenovo PureSight Gaming display
- Meticulously designed TrueStrike controllers
- Multiple gameplay modes for every gaming environment
- Legion Space unites your entire library

Short summary description Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black:

Lenovo Legion Go, Legion Go, M.2, AMD Zen 4, AMD Ryzen Z1 Extreme, 3.3 MHz, 5.1 GHz

Long summary description Lenovo Legion Go portable game console 8.8" 1 TB Touchscreen Wi-Fi Black:

Lenovo Legion Go. Platform: Legion Go, SSD form factor: M.2, Processor architecture: AMD Zen 4. Product color: Black, Gaming control technology: Analogue, Gaming control function buttons: D-pad. Display: IPS, Display diagonal: 8.8", Display resolution: 2560 x 1600 pixels. Storage media type: SSD, Built-in memory capacity: 1 TB, SSD interface: PCI Express 4.0. Wi-Fi standards: Wi-Fi 6E (802.11ax)

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.