location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4526/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4526/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389056246
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 21:17:46
The date of the most recent change of the data-sheet in Icecat's system
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steam iron T-ionicGlide soleplate 78.7" (2 m) Blue
  • - Variable steam Steam boost performance: 210 g/min
  • - Auto power off Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 50 g/min
  • - 0.3 L
  • - Anti-drip function
  • - 2600 W
More>>>
Short summary description Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue:
This short summary of the Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC4526/20R1, Steam iron, T-ionicGlide soleplate, 78.7" (2 m), 210 g/min, Blue, 50 g/min

Long summary description Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue:
This is an auto-generated long summary of Philips GC4526/20R1 iron Steam iron T-ionicGlide soleplate 2600 W Blue based on the first three specs of the first five spec groups.

Philips GC4526/20R1. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W. Width: 5.04" (128 mm), Depth: 12.6" (319 mm), Height: 6.02" (153 mm)

Features
Type *
Steam iron
Soleplate type *
T-ionicGlide soleplate
Auto power off *
Yes
Self-cleaning *
Yes
Product color *
Blue
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
50 g/min
Water tank capacity *
0.3 L
Anti-drip function *
Yes
Variable steam *
Yes
Cord length *
78.7" (2 m)
Features
Steam boost performance *
210 g/min
Precision tip
Yes
Power
Iron power *
2600 W
Weight & dimensions
Width
5.04" (128 mm)
Depth
12.6" (319 mm)
Height
6.02" (153 mm)
Weight
3.42 lbs (1.55 kg)
Package width
5.39" (137 mm)
Package depth
13.1" (332 mm)
Package height
6.57" (167 mm)
Package weight
3.95 lbs (1.79 kg)