location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC8055/01R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC8055/01R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389049644
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 20:27:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry&wet Bagless 0.6 L Blue, Brass
  • - Vacuum air filtering: Cyclonic Cyclonic/filtering 80 dB
  • - Removable handheld vacuum
  • - Wet mopping
  • - Battery Lithium-Ion (Li-Ion) 25.2 V Runtime: 80 min
More>>>
Short summary description Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass:
This short summary of the Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8000 series XC8055/01R1, Electric broom, Bagless, Blue, Brass, 0.6 L, Rectangular, Dry&wet

Long summary description Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass:
This is an auto-generated long summary of Philips 8000 series XC8055/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Blue, Brass based on the first three specs of the first five spec groups.

Philips 8000 series XC8055/01R1. Product type: Electric broom, Dust container type: Bagless, Product color: Blue, Brass. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 7.87" (200 mm), Package depth: 12.6" (320 mm), Package height: 29.5" (750 mm)

Design
Product type *
Electric broom
Dust container type *
Bagless
Dust capacity *
0.6 L
Product color *
Blue, Brass
Removable handheld vacuum *
Yes
Brush shape
Rectangular
Performance
Cleaning type *
Dry&wet
Vacuum air filtering *
Cyclonic
Dirt separating method *
Cyclonic/filtering
Air filtration stages quantity
5
Motor protection filter
Yes
Turbo
Yes
Noise level
80 dB
Built-in LED lighting
Yes
Maximum airflow
1100 l/min
Wet mopping
Yes
Ergonomics
Washable filter
Yes
Handle type
Loop handle
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
25.2 V
Removable battery
Yes
Runtime
80 min
Runtime with motorized brush (high speed)
30 min
Charging time
6.5 h
Packaging data
Package width
7.87" (200 mm)
Package depth
12.6" (320 mm)
Package height
29.5" (750 mm)
Weight & dimensions
Weight
3.79 lbs (1.72 kg)
Packaging content
Vacuum brushes included
Mini turbo brush
Upholstery nozzle included
Yes
Crevice tool
Yes
Number of microfiber pads included
4 pc(s)