location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XU3110/02R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XU3110/02R1
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 20:56:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combi 3.35 L Metallic, White
  • - Wet mopping Programming function
  • - Automatic base station return
  • - Wi-Fi
  • - 66 dB
  • - Lithium-Ion (Li-Ion) 4800 mAh Runtime: 200 min Charging time: 6.5 h
  • - EPA
More>>>
Short summary description Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White:
This short summary of the Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XU3110/02R1, Combi, Metallic, White, Round, Light and Beluga metallic, 3.35 L, 66 dB

Long summary description Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White:
This is an auto-generated long summary of Philips 3000 series XU3110/02R1 robot vacuum 3.35 L Combi Metallic, White based on the first three specs of the first five spec groups.

Philips 3000 series XU3110/02R1. Dust container type: Combi, Product color: Metallic, White, Shape: Round. Dust capacity (total): 3.35 L, Noise level: 66 dB, Dust capacity (vacuum cleaner): 0.35 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 200 min. Diameter: 13.4" (34.1 cm), Height: 3.78" (96 mm), Weight: 8.38 lbs (3.8 kg). Package width: 15.7" (399 mm), Package depth: 18.5" (469 mm), Package height: 21" (534 mm)

Design
Dust container type *
Combi
Product color *
Metallic, White
Shape
Round
Color name
Light and Beluga metallic
Remotely operated
Yes
Smartphone remote support
Yes
Performance
Wet mopping *
Yes
Dust capacity (total) *
3.35 L
Dust capacity (vacuum cleaner)
0.35 L
Dust capacity (base)
3 L
Water tank capacity
0.3 L
Programming function
Yes
Vacuum air filtering
EPA
Automatic base station return *
Yes
Base station functions
Charging, Purification
Obstacle detection
No
Brush material
Rubber
Wi-Fi
Yes
Frequency band
5 GHz
Navigation type
Laser Distance Sensor (LDS), LiDAR
Noise level *
66 dB
Silent mode
Yes
Washable filter
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4800 mAh
Battery voltage
14.76 V
Runtime *
200 min
Charging time
6.5 h
Rechargeable
Yes
Weight & dimensions
Diameter
13.4" (34.1 cm)
Height
3.78" (96 mm)
Weight
8.38 lbs (3.8 kg)
Base station dimensions (W x D x H)
10.3 x 7.68 x 15.9" (262 x 195 x 405 mm)
Base station weight
8.38 lbs (3.8 kg)
Packaging data
Package width
15.7" (399 mm)
Package depth
18.5" (469 mm)
Package height
21" (534 mm)
Package weight
26.7 lbs (12.1 kg)
Packaging content
Manual
Yes
Base station
Yes
Technical details
Mobile app support
Yes
Filter type
EPA
Mop included
Yes