Cisco logo

Cisco Catalyst 2960-24-S Managed L2 Fast Ethernet (10/100) 1U Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109637
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco Catalyst 2960-24-S Managed L2 Fast Ethernet (10/100) 1U Gray:

24-ports Catalyst 2960 Managed Ethernet Switch

Short summary description Cisco Catalyst 2960-24-S Managed L2 Fast Ethernet (10/100) 1U Gray:

Cisco Catalyst 2960-24-S, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description Cisco Catalyst 2960-24-S Managed L2 Fast Ethernet (10/100) 1U Gray:

Cisco Catalyst 2960-24-S. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.