location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C686201
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 40 ppm
  • - Color copying Color scanning
  • - USB port
Long product name Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm :
The short editorial description of Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm

Stylus Photo RX680 MicroPiezo® 6-color ink jet printing with DX5™ / 1.5 picoliters / 5760 x 1440 dpi / Scanner / PC-free copy / Direct CD/DVD Printing
More>>>
Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm:
The official marketing text of Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm as supplied by the manufacturer

- Two adjustable paper trays/built-in auto 2-sided printing.
- Preview corrected photo on LCD before printing.
- View, select, crop, rotate and enlarge with 2.5", tilt LCD.
- Use memory card slots to print photos PC-free.
- Print directly onto ink jet printable CDs/DVDs.
- Restore old, faded color photos – PC-free.
- Scan to PDF for e-mailing or archiving – PC-Free.
- Six individual ink cartridges.
- Printer may ship in outer brown box.

The Epson® RX680 Ultra Hi-Definition photo all-in-one offers unsurpassed speed and the ultimate in quality, for photos, documents and more. With Auto Photo Correction1 and its advanced face detection, you get perfect photos automatically. And, you can preview corrections on the built-in LCD before you print. Print 4" x 6" photos in as fast as 11 seconds or documents up to 40 pages per minute. For even greater productivity, use the built-in auto duplexer to easily produce double-sided prints or copies whenever you want them. The RX680 includes two fully adjustable paper trays to double your paper capacity – up to 270 sheets of plain paper. Print photo greeting cards, featuring your own photos and text – PC-free. You can even print customized designs directly onto ink jet printable CDs/DVDs.

Short summary description Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm:
This short summary of the Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX680, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX680. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (color, normal quality, A4)
40 cpm
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Card reader integrated
Yes
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
20 W
Power consumption (standby)
3 W
Power consumption (off)
0.3 W
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Bundled software
Epson printer driver, Epson Print CD, Web-to-Page, Epson Scan, ArcSoft PhotoImpression
Other features
Standard media sizes
8.5" x 11", 8.5" x 14"
Safety
UL60950, CSA C22.2 No. 60950EMI FCC Part 15 subpart B class B,CAN/CSA-CEI/IEC CISPR 22 class B
Compatible operating systems
- Windows Vista XP Professional x64, XP, 2000 - Mac OS X 10.2.8, 10.3.9 –10.4.x +
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:07:15
Uk has collected 4 expert reviews for Epson Stylus Photo RX680 Inkjet A4 5760 x 1440 DPI 40 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
about.com
Updated:
2011-09-26 07:07:00
It’s as big as a traditional multifunction printer though it lacks a fax and an automatic document feeder. On the other hand, it prints photos beautifully using Claria Hi-Definition Ink (which is smudge- and water-resistant) and has a good selection of...
Good Great job restoring old photos, Lots of editing options, Large, tiltable LCD screen, Fantastic printing of labels on CDs and DVDs...
Bad No automatic document feeder, No USB cable included, Doesnt fax, Instruction book doesnt cover everything...
Bottom line It’s as big as a traditional multifunction printer though it lacks a fax and an automatic document feeder. On the other hand, it prints photos beautifully using Claria Hi-Definition Ink (which is smudge- and water-resistant) and has a good selection...
90%
macworld.com
Updated:
2011-09-26 07:07:05
With great print quality for both photos and text, and features like a duplexer, dual paper trays, a memory card reader, and standalone photo restoration, the Stylus Photo RX680 truly is a very good multifunction printer. While its bundled software cou...
Good Great print quality; fast print speeds; dual paper trays; built-in duplexer; built-in card reader; CD printing.
Bad Uninspiring software bundle; no OCR software.
Bottom line With great print quality for both photos and text, and features like a duplexer, dual paper trays, a memory card reader, and standalone photo restoration, the Stylus Photo RX680 truly is a very good multifunction printer. While its bundled software cou...
90%
mymac.com
Updated:
2011-09-26 07:07:10
Epson RX680 Photo All-in-One PrinterCompany: EpsonFor the last several years, the Epson Photo R200 inkjet printer has been a little work horse for my business related projects. I mainly purchased it because it was among the first printers back in 2004...
80%
consumerelectronicsnet.com
Updated:
2011-09-26 07:07:14
A nice byproduct of the digital camera boom is the image quality output by most consumer printers. While the manufacturers have introduced more sophisticated inking technologies, image quality has grown exponentially especially given the price of some...
0%