location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 82c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H176020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 170 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 300 Number of colors: 16.78 million colors
  • - 5 W
  • - 250 W
Guarantee: Two-year limited warranty, two-year international warranty, 90-day lamp warranty
Long product name Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768)

PowerLite 82c Multimedia Projector, 2000 ANSI lumens, 3LCD technology and XGA resolution
More>>>
Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Astounding audio and brightness - all from a compact ultraportable.

With 2000 ANSI lumens, 3LCD technology and XGA resolution, the 5.9 lb Epson. PowerLite 82c delivers brilliant presentations in any setting, along with easy operation and many high performance features. Four input connectors, 30 degree keystone correction and powerful 5 W audio facilitates extreme flexibility, while the Epson exclusive Instant Off™ feature and a 4-second startup make setup and shutdown a snap.

Features:

- Ultra bright 2000 ANSI lumens in under 6 lb.
- Incredible image quality and performance.
- Easy setup and operation.
- Great audio and connectivity.
- State-of-the-art video performance.
- Quiet and unobtrusive.
- Outstanding Epson service and support.

Short summary description Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 82c, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, 85%

Long summary description Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 82c data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 82c. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 170 h, Lamp type: UHE. Noise level: 36 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 5 W. Power consumption (typical): 250 W, Power consumption (standby): 4 W

Projector
Screen size compatibility *
300
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colors
16.78 million colors
Uniformity
85%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
170 h
Lamp type
UHE
Lamp power
2000 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Features
Dot clock scanning frequency
162 MHz
Noise level *
36 dB
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
4 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5.91 lbs (2.68 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3, 16:9
Audio input
RCA x 2
Dimensions (WxDxH)
9.7 x 12.9 x 3.94" (246.4 x 327.7 x 100 mm)
Power requirements
100-240VAC +/-10%, 50/60Hz
Interface
USB
Lens system
F=1.60 - 1.74, f=18.4 - 22.12 mm