Philips logo

Philips 2000 series NA231/09 fryer Single 6.2 L Stand-alone 1700 W Hot air fryer Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4732
Info modified on:
04 Oct 2024, 20:34:48
Short summary description Philips 2000 series NA231/09 fryer Single 6.2 L Stand-alone 1700 W Hot air fryer Black, Silver:

Philips 2000 series NA231/09, Hot air fryer, 6.2 L, Rapid Air, 60 °C, 200 °C, 60 min

Long summary description Philips 2000 series NA231/09 fryer Single 6.2 L Stand-alone 1700 W Hot air fryer Black, Silver:

Philips 2000 series NA231/09. Product type: Hot air fryer, Capacity: 6.2 L, Low-fat frying technology: Rapid Air. Construction type: Single, Product color: Black, Silver, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 12.2" (309 mm), Depth: 15.9" (404 mm), Height: 12.1" (308 mm). Doesn't contain: Bisphenol A (BPA), Warranty period: 2 year(s), Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.