- - Slate Mobile tablet Gray
- - 11.45" 2000 x 1200 pixels
- - Qualcomm Snapdragon 680
- - 128 GB Flash Card reader integrated
- - Single camera 13 MP Front camera 8 MP
- - Wi-Fi 6 (802.11ax) Bluetooth Near Field Communication (NFC)
- - Lithium Polymer (LiPo) 8600 Wh 8600 mAh
- - Android 14
Lenovo Tab K11 Plus, 11.45", 2000 x 1200 pixels, 128 GB, 6 GB, Android 14, Gray
Lenovo Tab K11 Plus. Display diagonal: 11.45", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: 680. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 18.3 oz (520 g). Operating system installed: Android 14. Product color: Gray