Lenovo Yoga Pro 9 16IMH9, Intel Core Ultra 9, 16", 3200 x 2000 pixels, 64 GB, 1 TB, Windows 11 Home
Lenovo Yoga Pro 9 16IMH9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 16", Display resolution: 3200 x 2000 pixels. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 4.52 lbs (2.05 kg)