location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus G5 Hybrid Station & Hybrid Tab
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21N80000IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153369423 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 15:17:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - Qualcomm Snapdragon 8+ Gen 1 3.2 GHz
  • - Touchscreen 14" 2.8K 2880 x 1800 pixels OLED LED backlight 16:10
  • - 12 GB LPDDR5x-SDRAM 3200 MHz
  • - 256 GB Flash
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 38.7 Wh
More>>>
Short summary description Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray:
This short summary of the Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab, Qualcomm Snapdragon, 3.2 GHz, 14", 2880 x 1800 pixels, 12 GB, 256 GB

Long summary description Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray:
This is an auto-generated long summary of Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab Qualcomm Snapdragon 8+ Gen 1 14" Touchscreen 2.8K 12 GB LPDDR5x-SDRAM 256 GB Flash Wi-Fi 6E (802.11ax) Gray based on the first three specs of the first five spec groups.

Lenovo ThinkBook Plus G5 Hybrid Station & Hybrid Tab. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1, Processor frequency: 3.2 GHz. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. Product color: Gray

Design
Color name
Luna Grey
Product color *
Gray
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
350 cd/m²
RGB color space
DCI-P3
Color gamut
100%
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
8+ Gen 1
Processor cores
8
Processor frequency *
3.2 GHz
Memory
Internal memory *
12 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
Flash
Flash memory
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Audio chip
Qualcomm WCD9385
Number of built-in speakers
4
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Battery
Battery capacity *
38.7 Wh
Security
Fingerprint reader
No
Weight & dimensions
Width
12.3" (313.5 mm)
Depth
8.82" (224 mm)
Height
0.26" (6.6 mm)
Technical details
Box contents
Lenovo Universal Easel Stand