Lenovo logo

Lenovo ThinkCentre neo Ultra Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19214
Info modified on:
03 Oct 2024, 10:26:47
Short summary description Lenovo ThinkCentre neo Ultra Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Gray:

Lenovo ThinkCentre neo Ultra, 2.6 GHz, Intel® Core™ i5, i5-14500, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo Ultra Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Mini PC Gray:

Lenovo ThinkCentre neo Ultra. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-14500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.