Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB
- - 14" WUXGA (1920x1200) IPS 400nits / Anti-smudge 100% sRGB 60Hz Low Power Touch
- - 16GB LPDDR5x-6400
- - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
- - Intel Graphics
- - Windows 11 Pro
Guarantee:
3-year, Courier or Carry-in + 3Y Premier Support WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
:
The short editorial description of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB, 16GB LPDDR5x-6400, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits / Anti-smudge 100% sRGB 60Hz Low Power Touch, Intel Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, FHD 1080p + IR Discrete with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
The official marketing text of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray as supplied by the manufacturer
Reimagine Your Limits
- 14″ laptop, tablet, sketchpad & more, with magnetic stylus included
- Handles demanding workloads even unplugged with AI-powered Intel® Core™ Ultra processors
- All-day battery life, instant wake, & Intel® Unison™ on the Intel® Evo™ Edition
- Sublime sound with Dolby Voice®, Dolby Atmos®, & Zoom-certification
- Ideal for tech enthusiasts seeking one device to do it all
Short summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This short summary of the Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad X1 2-in-1 Gen 9, Intel Core Ultra 7, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Long summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.
Lenovo ThinkPad X1 2-in-1 Gen 9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Gray