location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 3 15IRU8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82X700C4UE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153844456 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 13:49:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i3-1305U, 5C (1P + 4E)/6T, P-core 1.6/4.5GHz, E-core 1.2/3.3GHz, 10MB
  • - 15.6" FHD (1920x1080) TN 250nits
  • - 8GB LPDDR5-4800
  • - 256GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics
  • - No OS
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray :
The short editorial description of Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray

Intel Core i3-1305U, 5C (1P + 4E)/6T, P-core 1.6/4.5GHz, E-core 1.2/3.3GHz, 10MB, 8GB LPDDR5-4800, 256GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) TN 250nits , Intel UHD Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, No OS
More>>>
Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray:
The official marketing text of Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray as supplied by the manufacturer

The smarter choice for mobility
- Wide-angle 15″ laptop powered by up to 13th Gen Intel®  Core™ processors
- Settings let you optimize performance, extend battery life, & keep the system cooler
- Stay unplugged for longer with rapid-charging technology 
- Instantaneous login & bootup with optional fingerprint-reader activated power button 
- Great for videocalls: webcam with privacy shutter, Dolby Audio™, & noise cancellation

Short summary description Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray:
This short summary of the Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3 15IRU8, Intel® Core™ i3, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 15IRU8 Intel® Core™ i3 i3-1305U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Gray based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3 15IRU8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1305U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Gray. Weight: 3.57 lbs (1.62 kg)

Responsive, with powerful performance
Responsive, with powerful performance

Engineered with military-grade quality, the IdeaPad Slim 3i Gen 8 laptop is ideal for on-the-go work, school, or entertainment. Powered by up to 13th Gen Intel® Core™ processors, this 15″ device boasts speedy responsiveness for all your apps—so you can multitask to your heart’s content. Plus, huge amounts of storage mean you can save your entire multimedia library on your PC without compromise.

Military-grade durability
Military-grade durability

Whether you’re heading to the library, the coffeeshop, the airport terminal, or anywhere in between, you can trust that this sturdy device is made to last. At 10% slimmer than the previous generation, the IdeaPad Slim 3i Gen 8 laptop easily slips into your backpack or travel bag. It’s engineered to withstand shock, dust, and harsh travel conditions—while looking great in your choice of colours.

Immerse yourself in the experience
Immerse yourself in the experience

With its narrow bezels and stunning display, the IdeaPad Slim 3i Gen 8 is sure to turn heads—even while yours stays focused on the 15" high-def wide-angle view. TÜV Certified Low Blue Light helps avoid eye fatigue. What’s more, Dolby Audio™ ensures you’ll enjoy premium sound on a videocall, watching a movie, or just listening to your favorite tunes with the user-facing speakers.

No waiting required
No waiting required

You need to trust that your device can keep up when you’re on the go. With its rapid-charging technology, the IdeaPad Slim 3i Gen 8 laptop delivers 2 hours of use on a 15-minute charge. And when it comes to your privacy and protection, we’ve got you covered. The webcam includes a privacy shutter, so you can ensure you’re off-camera when you want to be. But perhaps best of all is the optional fingerprint reader that’s integrated with the power button, which lets you instantly log in and boot up securely with just the touch of your finger.

Smart features work for you
Smart features work for you

Based on use, the IdeaPad Slim 3i Gen 8 laptop automatically adjusts to optimize performance, extend battery life, and lower thermals to run more efficiently with Smart Power. Smart Wireless technology seamlessly detects any interruption in connectivity and troubleshoots dynamically to reconnect you in real time. What’s more, smart security features safeguard your most sensitive files and prevent unauthorized access and file stealing. Even delete all of your BIOS data when transferring to a new PC. When it comes to security, we’ve got you covered.

Design
Color name
Arctic Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel Core i3-13xxx
Processor model *
i3-1305U
Processor cores
5
Processor boost frequency
4.5 GHz
Processor frequency *
1.6 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system installed *
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Weight & dimensions
Width
14.1" (359.3 mm)
Depth
9.25" (235 mm)
Height
0.705" (17.9 mm)
Weight *
3.57 lbs (1.62 kg)