location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L22i-40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67AEKACBUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802905794 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 12:19:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 IPS
  • - 6ms, 16:9, 1000:1
  • - VGA, HDMI
Long product name Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray :
The short editorial description of Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray

54.6cm (21.5") Full HD 1920 x 1080 IPS, 16:9, 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray:
The official marketing text of Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray as supplied by the manufacturer

Designed with a modern aesthetic
The Lenovo L22i-40 Monitor is designed to fit in perfectly with any modern home or office with its contemporary 6.9 mm slim head design, cloud grey color, and stylish metal frame stand. Keep your desk clutter-free with built-in cable management. Work simultaneously on your phone and your monitor by using the integrated phone stand to prop up your phone.

Made to work and entertain
Connecting your computer to the monitor is a breeze with the availability of 1 x HDMI 1.4 and 1 x VGA ports. Enjoy clear, stereo audio with the two built-in 3W speakers, or use your own set of speakers or earphones using the audio out port. The Lenovo L22i-40 Monitor is a great monitor for gaming with its 75Hz¹ refresh rate and AMD FreeSync™2 support, which together ensure buttery smooth, stutter-free gameplay.

Engineered for viewing perfection
See more of both work and entertainment with the 3-sided NearEdgeless screen. Lenovo’s L22i-40 Monitor is equipped to handle color-critical work with its 99% sRGB coverage. It also features Natural Low Blue Light technology certified with Eyesafe 2.0 and TÜV Hardware Low Blue Light which ensure that the monitor eliminates harmful blue light without any color distortion so that your eyes don’t experience any strain or fatigue as you work.

Short summary description Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray:
This short summary of the Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L22i-40, 21.5", 1920 x 1080 pixels, Full HD, 6 ms, Gray

Long summary description Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray:
This is an auto-generated long summary of Lenovo L22i-40 computer monitor 21.5" 1920 x 1080 pixels Full HD Gray based on the first three specs of the first five spec groups.

Lenovo L22i-40. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Gray

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (peak)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Viewable size, horizontal
10.6" (26.8 cm)
Viewable size, vertical
18.7" (47.6 cm)
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Product color *
Gray
Color name
Cloud Grey
Feet color
Gray
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
15.3 W
Power consumption (max)
21 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
19.2" (488 mm)
Depth (with stand)
7.04" (178.9 mm)
Height (with stand)
16" (407.3 mm)
Weight (with stand)
6.39 lbs (2.9 kg)
Width (without stand)
19.2" (488 mm)
Depth (without stand)
1.61" (41 mm)
Height (without stand)
11.7" (297.3 mm)
Weight (without stand)
5.07 lbs (2.3 kg)
Bezel width (side)
0.0591" (1.5 mm)
Bezel width (top)
0.0591" (1.5 mm)
Bezel width (bottom)
0.866" (2.2 cm)
Packaging data
Package width
4.61" (117 mm)
Package depth
23.1" (588 mm)
Package height
14.2" (360 mm)
Package weight
9.04 lbs (4.1 kg)
Packaging content
Stand included
Yes
Cables included
HDMI, Power
Quick start guide
Yes
Number of screws
1
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Other features
Compatible operating systems
Support Windows 10, Windows 11
Warranty period
3 year(s)
Compliance certificates
RoHS
Certification
Eyesafe 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Country Distributor
United Kingdom 2 distributor(s)