HP logo

HP LaserJet Pro MFP 4102fdw Printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5314
Info modified on:
31 Jul 2024, 14:50:43
Short summary description HP LaserJet Pro MFP 4102fdw Printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

HP LaserJet Pro MFP 4102fdw Printer, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP 4102fdw Printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

HP LaserJet Pro MFP 4102fdw Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.