Philips logo

Philips Steam&Go 2-in-1 GC360/36R1 garment steamer Handheld garment steamer 0.07 L 1200 W Purple, Violet

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4048
Info modified on:
09 Oct 2024, 20:36:41
Short summary description Philips Steam&Go 2-in-1 GC360/36R1 garment steamer Handheld garment steamer 0.07 L 1200 W Purple, Violet:

Philips Steam&Go 2-in-1 GC360/36R1, Handheld garment steamer, 0.07 L, 1 min, Purple, Violet, 22 g/min, 98.4" (2.5 m)

Long summary description Philips Steam&Go 2-in-1 GC360/36R1 garment steamer Handheld garment steamer 0.07 L 1200 W Purple, Violet:

Philips Steam&Go 2-in-1 GC360/36R1. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 1 min. Power: 1200 W, AC input voltage: 220 - 240 V. Width: 15" (380 mm), Depth: 5.04" (128 mm), Height: 5.91" (150 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.