Philips logo

Philips HD9876/91 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4916
Info modified on:
05 Oct 2024, 20:25:30
Short summary description Philips HD9876/91 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer Black:

Philips HD9876/91, Hot air fryer, 8.3 L, 4.41 lbs (2 kg), 40 °C, 200 °C, Single

Long summary description Philips HD9876/91 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer Black:

Philips HD9876/91. Product type: Hot air fryer, Capacity: 8.3 L, Fryer food capacity: 4.41 lbs (2 kg). Construction type: Single, Product color: Black, Control type: Buttons. Display type: LED. Power: 2200 W. Width: 13.2" (334.6 mm), Depth: 17.4" (442.7 mm), Height: 14.1" (357.2 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.