location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82YA0011GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804053202 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 11:40:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-13700H (24MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • - 16GB (5200MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Guarantee: 2-year, Courier or Carry-in + <= 3 Months Premium Care
Long product name Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Intel Core i7-13700H (24MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

13th Gen Intel® Core™ processors. Beyond performance.
Intel®’s latest hybrid architecture paired with industry-leading features delivers the ultimate gaming experience. Stream, create, and compete at the highest levels, as 13th Gen Intel® Core™ processors push your gameplay beyond performance, giving you the power to do it all.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. Powered by the ultra-efficient NVIDIA Ada Lovelace architecture, it delivers a quantum leap in performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create unprecedented workflow acceleration. NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast, thin, and quiet laptops with amazing battery life.

Play over 100 high quality PC games with your new Lenovo Legion & three months of Xbox Game Pass
Play over 100 high-quality games with your new Lenovo LOQ laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms

Thermal thrust, not throttle
Slimline laptops shouldn’t mean throttled performance. With Lenovo Legion ColdFront 5.0, you can focus on what matters the most – gaming and creating – and not have to worry about your device overheating. The Lenovo Legion Slim 5i is loaded with advanced technologies for quiet and ultra-cool gameplay, such as a phase change thermal compound, much larger hybrid copper heat pipes and fins, increased air intake and exhaust, and a turbo-charged dual liquid crystal polymer fan system.

A synthesis of sleek & sport
Weighing under 2.3kg and measuring as thin as 19.7mm, this powerhouse laptop boasts serious toughness. The perfect balance of strength and style, the Lenovo Legion Slim 5i houses a powerful engine in its sleek chassis, available in Storm Grey or Misty Grey. With an up-to-1080p webcam with e-shutter, rear I/O dashboard, and SD card reader, this device makes it easy to capture and share your vision.

PureSight, pure power, pure passion
Step up your gaming and content creation visuals with the Lenovo Legion Slim 5i laptop’s 16″ 16:10 WQXGA Lenovo PureSight gaming display. A blazing-fast up-to 240Hz variable refresh rate and NVIDIA® G-Sync® support makes for smooth, lag-free gameplay. Plus, with HDR 400 support and X-rite individual factory color calibration, you’ll be able to pick out every detail in stunning clarity. Elevate your display to the next level with a wide colour gamut, plenty of screen real estate with 93% AAR, and incredible resolution.

Die-hard battery
The Lenovo Legion Slim 5i packs a whopping up-to 80Whr battery that will keep you fully charged and ready to conquer new worlds in record time. With the Super Rapid Charge technology, get your battery to 70% capacity in just 30 minutes or reach 100% in 80 minutes with up-to 140W USB-C charging. Plus, Smart Battery 3.0 ensures maximum capacity retention and longevity with lifespan predictions, health maintenance, and peak power performance.

Lenovo AI Engine+ turbocharged by Lenovo LA1 AI chip
Unleash the full potential of your gaming with the unbeatable Lenovo AI Engine+. Equipped with the Lenovo LA1 AI chip, this powerful engine is ready to deliver supercharged gaming. Whether you’re gaming at home or on the go, with the Lenovo Legion Slim 5i, the intelligent and intuitive system features sensors that dynamically allocate wattage between CPU and GPU to optimize performance and minimize fan noise.

Deadly accuracy, pure purpose
Get ready to unleash pure precision and power with the legendary Lenovo Legion TrueStrike keyboard. Engineered with a massive mylar trackpad, numpad, and full-sized arrow keys, this keyboard is crafted for elevated gaming and creative mastery. Its 1.5mm travel distance makes for smooth key presses, You can opt for the calming, all-white backlit keyboard or add some flair to your setup with Lenovo Legion Spectrum 4-zone RGB lighting.

Nahimic® Audio by SteelSeries for gamers, immersive 3D audio
Nahimic® by SteelSeries drastically improves your gaming experience on the Legion Slim 5i by providing unprecedented immersive 3D audio made for gamers. Discover crystal-clear communication with your teammates, allowing you to use a simple way of mixing and sharing audio streaming journeys like a professional streamer. Nahimic® doesn’t just let you play your games – it lets you live them.

Embrace the Lenovo Vantage
Get the optimal settings for your next gaming session. Lenovo Vantage, allows you to adjust, customize, and maximize your Legion Slim 5i laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Legion Arena, the ultimate gaming hub
All your games in one place. Legion Arena’s centralized gaming hub easily syncs with your favorite stores and gaming platforms to have complete control over how you play, the way to browse and manage your game library. Say goodbye to switching between apps when trying to find your favorite games.

Short summary description Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Slim 5, Intel® Core™ i7, 16", 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo Legion Slim 5 Intel® Core™ i7 i7-13700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo Legion Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product color: Gray

Design
Color name
Storm Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS), Aluminum
Market positioning
Gaming
Display
Display diagonal *
16"
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700H
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, MMC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
White
Software
Operating system architecture
64-bit
Operating system language
German
Trial software
Office Trial
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Battery life (max)
7.6 h
Continuous video playback time
8.9 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ErP
Weight & dimensions
Width
14.2" (359.7 mm)
Depth
10.2" (260.3 mm)
Height (front)
0.783" (1.99 cm)
Height (rear)
0.992" (2.52 cm)
Weight *
5.29 lbs (2.4 kg)