Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Cylinder vacuum 4 L 750 W Black
- - Dry Dust bag
- - Operating radius: 472.4" (12 m)
More>>>
Short summary description Philips FC8785/09R0 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:
This short summary of the Philips FC8785/09R0 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.
Philips FC8785/09R0, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, Black
Long summary description Philips FC8785/09R0 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:
This is an auto-generated long summary of Philips FC8785/09R0 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag based on the first three specs of the first five spec groups.
Philips FC8785/09R0. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L, Product color: Black