location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S 16 OLED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5606MA-MX163X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5606MA-MX163X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387602737
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 15:17:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel Core Ultra 9 185H 5.1 GHz
  • - 16" 3.2K 3200 x 2000 pixels OLED 16:10
  • - 16 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - 75 Wh 90 W
  • - Windows 11 Pro
More>>>
Short summary description ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook S 16 OLED S5606MA-MX163X, Intel Core Ultra 9, 5.1 GHz, 16", 3200 x 2000 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of ASUS Vivobook S 16 OLED S5606MA-MX163X laptop Intel Core Ultra 9 185H 16" 3.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

ASUS Vivobook S 16 OLED S5606MA-MX163X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H, Processor frequency: 5.1 GHz. Display diagonal: 16", HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
16"
Display resolution *
3200 x 2000 pixels
HD type
3.2K
Panel type
OLED
Native aspect ratio
16:10
Display brightness
550 cd/m²
Display diagonal (metric)
16" (40.6 cm)
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor model *
185H
Processor frequency *
5.1 GHz
Processor cache
24 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
M.2, PCI Express 4.0
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon
Audio
Number of built-in speakers
1
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Camera
Privacy camera
Yes
Privacy type
Privacy cover
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Headphone outputs
1
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Software
Trial software
McAfee, Microsoft 365
Operating system installed *
Windows 11 Pro
Battery
Number of battery cells
4
Battery capacity *
75 Wh
Power
AC adapter power
90 W
AC adapter output current
4.5 A
AC adapter output voltage
20 V
Security
Windows Hello
Yes
Password protection
Yes
Weight & dimensions
Width
13.9" (353.6 mm)
Depth
9.72" (246.9 mm)
Height
0.626" (15.9 mm)
Weight *
3.31 lbs (1.5 kg)
Packaging data
Package width
2.56" (65 mm)
Package depth
19.2" (488 mm)
Package height
12.2" (310 mm)
Package weight
3.86 lbs (1.75 kg)