Philips 7000 series HD9880/90R1, Hot air fryer, 8.3 L, 4.41 lbs (2 kg), Rapid Air, China, Single
Philips 7000 series HD9880/90R1. Product type: Hot air fryer, Capacity: 8.3 L, Fryer food capacity: 4.41 lbs (2 kg). Construction type: Single, Product color: Black, Control type: Rotary, Touch. Display type: TFT. Power: 2200 W. Width: 12.4" (315 mm), Depth: 15.9" (403 mm), Height: 12.1" (307 mm)