location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE1050G2-GR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE1050G2-GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304738275 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 14:36:25
The date of the most recent change of the data-sheet in Icecat's system
APC BE1050G2-GR user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact size acommodates installation in a variety of environments
  • - Data line protection ensures complete protection of your equipment from surges
  • - LED display provides easy-to-read status of unit and utility power conditions
  • - Audible alarms provide notification of changing utility power and UPS power conditions
  • - Environmental performance of the product
Guarantee: 2 year
Long product name APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W :
The short editorial description of APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W

600 W, 1050 VA, 9.0 Ah, 12 x 13 x 36.5 cm, 4600 g
More>>>
APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W:
The official marketing text of APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W as supplied by the manufacturer

This APC Back-UPS offers power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business." "The 1050VA floor/wall mount UPS has 8 total outlets, 6 of which are battery back up and surge protection, and 2 that are surge protection only." "It has a surge energy rating of 310 Joules." "It has 2 USB Ports (Type A + C) for smart charging of personal devices." "This UPS has a 2-year warranty on unit and battery. 3-year warranty, €150,000 lifetime connected equipment protection policy, and free technical support exclusive for European community countries only." "It is compatible with a dedicated user-replaceable battery, and the APC replacement battery cartridge helps restore UPS performance to the original specifications

Short summary description APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W:
This short summary of the APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BE1050G2-GR, Standby (Offline), 1.05 kVA, 600 W, Stepwise, 180 V, 266 V

Long summary description APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W:
This is an auto-generated long summary of APC BE1050G2-GR uninterruptible power supply (UPS) Standby (Offline) 1.05 kVA 600 W based on the first three specs of the first five spec groups.

APC BE1050G2-GR. UPS topology: Standby (Offline), Output power capacity: 1.05 kVA, Output power: 600 W. Battery technology: Lead-Acid, Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Desktop, Product color: Black. Width: 5.12" (130 mm), Depth: 14.4" (365 mm), Height: 4.72" (120 mm)

Features
UPS topology *
Standby (Offline)
Output power capacity *
1.05 kVA
Output power *
600 W
Waveform *
Stepwise
Input operation voltage (min) *
180 V
Input operation voltage (max) *
266 V
Input frequency *
47/63 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
230 V
Maximum current
10 A
Surge energy rating
310 J
Response time
6 ms
Efficiency
80%
Noise level
45 dB
Surge protection
Yes
Battery
Battery technology
Lead-Acid
Battery capacity
9 Ah
Battery voltage
12 V
Battery
Battery recharge time
6 h
Design
Form factor *
Desktop
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 180000" (0 - 4572 m)
Technical details
Warranty period
2 year(s)
Compliance certificates
CE, EAC
Weight & dimensions
Width
5.12" (130 mm)
Depth
14.4" (365 mm)
Height
4.72" (120 mm)
Weight
8.82 lbs (4 kg)
Package width
17.4" (441 mm)
Package depth
7.32" (186 mm)
Package height
7.48" (190 mm)
Package weight
9.04 lbs (4.1 kg)
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)