location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G274QPXDE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G274QPXDE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711377032063
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 13:25:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rapid IPS – Provides 1ms GTG fast response time, optimizes screen colors and brightness
  • - WQHD High Resolution – Games will look even better, displaying more details
  • - 240Hz Refresh Rate – Respond faster with smoother frames
  • - 1ms GTG Response Time – Eliminate screen tearing and choppy frame rates
  • - HDR 400 - Provide eye-catching detail through contrast and shadows adjustment
  • - Type-C Display and Charging – Allowing you to power your devices (up to 65W) and effortlessly connect to any device
  • - Night Vision – Smart black tuner to brighten your day by bringing out the fine details in dark areas
  • - Wide Color Gamut – Game colors and details will look more realistic and refined
  • - Frameless Design – Enjoy the ultimate gaming experience with super narrow bezels
  • - 178° Wide Viewing Angle – Colors and details will stay sharp at more angles with a 178° wide viewing angle
  • - Anti-Flicker & Less Blue Light – Game even longer by preventing eye strain and fatigue
  • - Adjustable Stand – Easily change the position of the monitor for maximum ergonomics
Guarantee: 3 Years
Long product name MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black :
The short editorial description of MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black

68.6cm (27") Quad HD 2560 x 1440 IPS, 16:9, 400cd/m², 1.07B, 1ms, 178°/178°, 1000:1
More>>>
MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black:
The official marketing text of MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black as supplied by the manufacturer

G274QPX
Visualize your victory with MSI G274QPX Esports gaming monitor. Equipped with a 170hz Refresh rate, 1ms GtG response time Rapid IPS panel, the G274QPX will give you the competitive edge you need to take down your opponents. The WQHD (2560x1440) high resolution will let you experience the mesmerizing images. Enjoy extremely smooth, tear-free gameplay with built-in G-sync compatible technology when paired with a compatible graphics card.

VIEW WIDER, FIGHT BETTER
The MSI gaming monitor features a WQHD panel that supports resolution up to 2560x1440. This 16:9 panel allows gamers to examine bigger game scenes compared to other traditional FHD panels, and put them ahead of other competitors.

SEE EVERY MOMENT
AT ITS CLEAREST
Rapid IPS display provides gamers with an ultra-fast 1ms GTG response time, which will significantly reduce monitor blur occurrence. The crystal clear image will certainly give you a competitive edge for precise decisions in fast-moving games.

240HZ REFRESH RATE +
1MS RESPONSE TIME
Equipped with a 240hz refresh rate and 1ms response time Rapid IPS panel which has the benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require fast and precise movements, which an refresh rate and fast response time monitor will put you ahead of your competition.

THE PERFECT REFRESH RATE
Challenge any game without screen tearing, stuttering, flicker, or artifacts. G-SYNC compatible dynamically matches the refresh rate of the display to the frame rate of the GPU.

THE MOST
VIVID DISPLAY
MSI gaming monitor is equipped with HDR technology that can produce images with more details, wider range of colors, and look more similar to what is seen by the human eye when compared to traditional monitor.

Windows 11 Auto HDR supported, please check below link to learn more about Auto HDR and how to enable.

TRUE COLOR
The MSI Esports Gaming Monitor has more gamut coverage compared to general monitors. Gameplay colors and details will look more realistic and refined, to push immersion to its limits.

NIGHT VISION
Whether your entire screen is dark, or just a few portions have heavy shadows. Let the world's first smart black tuner brighten your day by bringing out the fine details in dark areas.

178 DEGREES OF
WIDE VIEWING ANGLE
By having a large viewing angle, MSI gaming monitors has more leeway for placing your monitor in your setup without giving up the optimal viewing experience. Colors and details will stay sharp at more angles compared to other monitors with less viewing angles.

FROM EDGE TO EDGE
With a super narrow bezel, enjoy the best immersion possible in the latest games with a multi-monitor 180 degree setup. Enjoy better continuity between screens while playing games, working, or general computing.

ANTI-FLICKER TECHNOLOGY
Generic monitor displays normally have a flicker-rate of about 200-times per second, which is unnoticeable to the naked eye, but can cause fatigue over time. Certificated by TÜV Rheinland®, MSI Anti-Flicker technology provides a very comfortable viewing experience by reducing the amount of flicker.

BLUE LIGHT REDUCTION
Certificated by TÜV Rheinland®, MSI monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.

TYPE-C DISPLAY
With USB Type-C cable connection, allowing you to power your devices (up to 65W) and effortlessly display by DisplayPort Alt mode.

Short summary description MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black:
This short summary of the MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI G274QPXDE, 27", 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black:
This is an auto-generated long summary of MSI G274QPXDE computer monitor 27" 2560 x 1440 pixels Wide Quad HD LCD Black based on the first three specs of the first five spec groups.

MSI G274QPXDE. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Horizontal scan range
76.28 - 380.4 kHz
Vertical scan range
48 - 240 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
98%
sRGB coverage (typical)
136%
Adobe RGB coverage
97%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Frameless design
Yes
Front bezel color
Black
Ports & interfaces
Built-in USB hub *
No
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0b
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
36 kWh
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
5.79 A
AC adapter output voltage
19 V
European Product Registry for Energy Labelling (EPREL) code
1442034
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Power
Quick start guide
Yes
Weight & dimensions
Width (with stand)
24.2" (613.5 mm)
Depth (with stand)
7.74" (196.5 mm)
Height (with stand)
15.8" (402 mm)
Weight (with stand)
13.1 lbs (5.95 kg)
Width (without stand)
24.2" (613.5 mm)
Depth (without stand)
2.75" (69.8 mm)
Height (without stand)
14.3" (362.5 mm)
Weight (without stand)
8.64 lbs (3.92 kg)
Packaging data
Package width
32.7" (830 mm)
Package depth
6.22" (158 mm)
Package height
20.7" (526 mm)
Package weight
17.9 lbs (8.1 kg)
Package type
Box
Country Distributor
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)