Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver
Apple APLMMFK3TACTO2 user manual
(2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Mini PC Silver 150 W
- - Apple M M2
- - 24 GB
- - 1 TB SSD
- - Apple GPU
- - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - macOS Ventura
Long product name Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver
:
The short editorial description of Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver
CTO Mac mini, Apple M2, 8‑core CPU, 10‑core GPU, 24GB, 1TB SSD, Wi-Fi 6E, Bluetooth 5.3, Ethernet, Thunderbolt 4 x 2, HDMI, USB-A x 2, macOS
More>>>
Short summary description Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver:
This short summary of the Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple Mac mini , Apple M, M2, 24 GB, 1 TB, SSD, macOS Ventura
Long summary description Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver:
This is an auto-generated long summary of Apple Mac mini Apple M M2 24 GB 1 TB SSD macOS Ventura Mini PC Silver based on the first three specs of the first five spec groups.
Apple Mac mini . Processor family: Apple M, Processor model: M2. Internal memory: 24 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Ventura. Power supply: 150 W. Product type: Mini PC. Weight: 2.6 lbs (1.18 kg). Product color: Silver