Philips logo

Philips FC8780/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6758
Info modified on:
21 Sept 2024, 20:55:39
Short summary description Philips FC8780/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:

Philips FC8780/19R1, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, S-class filter

Long summary description Philips FC8780/19R1 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:

Philips FC8780/19R1. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: S-class filter, Noise level: 66 dB. Product color: Black, Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.