location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ4K1EC show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 19:13:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13850HX (30MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 32GB (5600MHz) DDR5-SDRAM (1 x 32) & 512GB SSD
Guarantee: La garanzia limitata di 1 anno (1/1/0) comprende le parti e la manodopera per 1 anno. Non comprende la riparazione presso la sede del cliente. I termini e le condizioni possono subire variazioni a seconda del Paese. Si applicano limitazioni ed esclusioni. Servizio supporto incluso: 1 anno di HP Wolf Pro Security Edition. Per le condizioni generali complete consultare l’indirizzo https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150ITE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ITE.pdf
Long product name HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver :
The short editorial description of HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver

Intel Core i7-13850HX (30MB Cache), 32GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
The official marketing text of HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver as supplied by the manufacturer

So powerful you’ll forget it’s a laptop

Tackle your most intense workflows with the ZBook Fury—offering a desktop class CPU in a laptop. With pro-graphics, complete color accuracy, and enhanced collaboration features you can edit 8K videos, render in 3D or train machine learning models. Experience extreme pro performance—all on the move.

Short summary description HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
This short summary of the HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G11, Intel® Core™ i7, 16", 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
This is an auto-generated long summary of HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G11. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13850HX. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Silver. Weight: 5.29 lbs (2.4 kg)

Design
Product type *
Mobile workstation
Product color *
Silver
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2024
Intel® vPro™ Platform Eligibility
No
Original brand name
HP
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
16" (40.6 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13850HX
Processor cores
20
Processor threads
28
Processor boost frequency
5.3 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 32 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Keyboard special features
Resistente a liquidi e infiltrazioni
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
95 Wh
Power
AC adapter power
200 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
14.3" (363 mm)
Depth
9.84" (250 mm)
Height
1.13" (28.6 mm)
Weight *
5.29 lbs (2.4 kg)
Packaging data
Package width
21.7" (552 mm)
Package depth
2.72" (69 mm)
Package height
13.6" (345 mm)
Disclaimer HP ZBook Fury 16 G11 Intel® Core™ i7 i7-13850HX Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
Disclaimer

[2] Multi-core è una tecnologia ideata per migliorare le prestazioni di determinati prodotti software. Non tutti i clienti o gli applicativi software beneficeranno necessariamente dei vantaggi derivanti dall'uso di questa tecnologia. Le prestazioni e la frequenza di clock variano in base al carico di lavoro delle applicazioni e alle specifiche configurazioni hardware e software. La numerazione, i marchi e/o le denominazioni utilizzate da Intel non rappresentano un indice di prestazioni superiori.
[4] Funzionalità opzionale da configurare al momento dell'acquisto.
[12] La percentuale di materiale in plastica riciclata è basata sulla definizione stabilita nello standard IEEE 1680.1-2018.
[13] Sulla base della registrazione US EPEAT® effettuata secondo IEEE 1680.1-2018 EPEAT®. Lo stato EPEAT® varia in base al Paese. Per ulteriori informazioni, consultare www.epeat.net.
[5] Per le unità disco rigido, 1 GB = 1 miliardo di byte. 1 TB = mille miliardi di byte. La capacità formattata effettiva è inferiore. Fino a 30 GB (per Windows 10) di disco sono riservati al software di ripristino del sistema.
Note a piè di pagina delle specifiche tecniche
Multi-core è una tecnologia ideata per migliorare le prestazioni di determinati prodotti software. Non tutti i clienti o gli applicativi software beneficeranno necessariamente dei vantaggi derivanti dall'uso di questa tecnologia. Le prestazioni e la frequenza di clock variano in base al carico di lavoro delle applicazioni e alle specifiche configurazioni hardware e software. La numerazione, i marchi e/o le denominazioni utilizzate da Intel non rappresentano un indice di prestazioni superiori.
Le prestazioni della tecnologia Intel® Turbo Boost variano a seconda dell'hardware, del software e della configurazione complessiva del sistema. Per ulteriori informazioni, consultare www.intel.com/technology/turboboost.
In conformità con la policy di supporto di Microsoft, HP non supporta il sistema operativo Windows 8 o Windows 7 per i prodotti configurati con i processori Intel e AMD di settima generazione e superiori, né fornisce alcun driver per Windows 8 o Windows 7 su http://www.support.hp.com
Multi-core è una tecnologia ideata per migliorare le prestazioni di determinati prodotti software. Non tutti i clienti o gli applicativi software beneficeranno necessariamente dei vantaggi derivanti dall'uso di questa tecnologia. Le prestazioni e la frequenza di clock variano in base al carico di lavoro delle applicazioni e alle specifiche configurazioni hardware e software. La numerazione, i marchi e/o le denominazioni utilizzate da Intel non rappresentano un indice di prestazioni superiori.
Le prestazioni della tecnologia Intel® Turbo Boost variano a seconda dell'hardware, del software e della configurazione del sistema in generale. Per ulteriori informazioni, consultare http://www.intel.com/technology/turboboost/.
Per le prestazioni ottimizzate dual-channel sono necessarie SODIMM di pari dimensioni e velocità in entrambi i canali di memoria
Intel® consente l'esecuzione a 4000 MT/s per le architetture progettate con quattro slot DIMM.
Per avvalersi della massima capacità di memoria, è necessario utilizzare sistemi operativi Windows a 64 bit. Con i sistemi operativi Windows a 32 bit, la memoria oltre i 3 GB potrebbe non essere interamente disponibile a causa dei requisiti relativi alle risorse di sistema.
Per le unità di storage, 1 GB = 1 miliardo di byte. 1 TB = mille miliardi di byte. La capacità formattata effettiva è inferiore. Fino a 35 GB (per Windows) sono riservati al software di ripristino del sistema.
HP Services Scan viene fornito con Windows Update in prodotti selezionati e verificherà i diritti in ogni dispositivo hardware per determinare se è stato acquistato un servizio abilitato per HP TechPulse, quindi scaricherà automaticamente il software applicabile. HP TechPulse è una piattaforma di telemetria e analisi che fornisce dati critici su dispositivi e applicazioni. Per i requisiti di sistema completi o per disabilitare questa funzionalità, consultare http://www.hpdaas.com/requirements. Non applicabile in Cina.
Per operare nella banda da 6 GHz, Wi-Fi 7 richiede un router Wi-Fi 7, in vendita separatamente. La disponibilità di punti di accesso wireless pubblici è limitata. Wi-Fi 7 è retrocompatibile con le specifiche 802.11 precedenti. Disponibile nei Paesi che supportano Wi-Fi 7.
Il modulo 5G è opzionale e deve essere configurato in fabbrica. Modulo progettato per reti 5G NR NSA (non standalone) con operatori che implementano connettività ENDC (Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity) con larghezza di banda del canale di 100 MHz sia per 5G NR che LTE, utilizzando 256QAM 4x4, come definito da 3GPP. Il modulo richiede l'attivazione e un contratto di servizio in vendita separatamente. Per informazioni sulla disponibilità e sulla copertura nell'area di utilizzo, rivolgersi al provider di servizi locale. Le velocità di connessione dati, upload e download variano a seconda della rete, del luogo, dell'ambiente, delle condizioni della rete e di altri fattori. Retrocompatibile con tecnologie 4G LTE e 3G HSPA. La disponibilità del modulo 5G è prevista solo in specifiche piattaforme e in specifici Paesi che supportano la portante.
Mini DisplayPort 1.4 con scheda grafica dedicata, 1.2 con UMA.
Con l'intuitiva dashboard HP Power Manager, è possibile gestire e monitorare le prestazioni e le condizioni della batteria, nonché personalizzare le opzioni di ricarica.
Per visualizzare immagini in HD, è necessario che i contenuti siano in FHD e HD.
Il riconoscimento facciale di Windows Hello utilizza una fotocamera appositamente configurata per il vicino infrarosso (IR) per l'autenticazione e lo sblocco dei dispositivi Windows, nonché per lo sblocco del vostro Microsoft Passport.
La velocità del processore è relativa alla modalità a massime prestazioni; i processori funzioneranno a velocità inferiori nella modalità di ottimizzazione del consumo di batteria.
L'alimentatore da 150 W è configurabile con la scheda grafica Intel UMA. L'alimentatore da 200 W è configurabile con NVIDIA RTX A1000 e RTX A2000. L'alimentatore da 230 W è configurabile con NVIDIA RTX A3000 o versione superiore.
Per visualizzare immagini in UHD, è necessario disporre di contenuti UHD.
Le funzionalità di HP BIOSphere Gen6 possono variare in base a piattaforma e configurazione.
La risoluzione dipende dalle funzionalità del monitor e dalle impostazioni di risoluzione e intensità del colore.
La porta USB SuperSpeed da 20 Gbps non è disponibile con Thunderbolt™ 4.
Intel vPro® richiede Windows 10 Pro a 64 bit o versione successiva, processore supportato vPro, chipset abilitato vPro, LAN cablata abilitata vPro e/o Wi-Fi 6E WLAN e TPM 2.0. Per il corretto funzionamento, alcune funzionalità richiedono software aggiuntivo di terzi. Le caratteristiche di vPro® Essentials ed Enterprise variano. Consultare http://intel.com/vpro
HP Cloud Recovery è disponibile per PC desktop e laptop HP Elite e Pro con processori Intel® o AMD e richiede una connessione di rete aperta e cablata. Nota: è necessario eseguire il backup di file, dati, foto, video e altri documenti importanti per prevenire la perdita di dati. Per ulteriori informazioni, consultare: https://support.hp.com/us-en/document/c05115630.
HP Sure Click richiede Windows 11 Pro o versione successiva. Per informazioni complete, consultare https://bit.ly/2PrLT6A_SureClick.
Miracast è una tecnologia wireless che consente di visualizzare i contenuti dello schermo del PC su televisori, proiettori e lettori multimediali in streaming che supportano Miracast. È possibile utilizzare Miracast per condividere il contenuto visualizzato sullo schermo del PC ed eseguire una presentazione. Per ulteriori informazioni: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Disponibile in modelli di PC HP selezionati con Windows 11 e processori Intel.
HP Manageability Integration Kit può essere scaricato da http://www.hp.com/go/clientmanagement
Modulo di persistenza Absolute: l'agente Absolute è inizialmente disattivato e viene attivato quando i clienti acquistano e attivano un abbonamento. La durata degli abbonamenti acquistabili varia da uno a diversi anni. Il servizio è soggetto a limitazioni; verificare presso Absolute la disponibilità fuori dagli Stati Uniti. Absolute Recovery Guarantee fornisce una garanzia limitata. Si applicano determinate condizioni. Per informazioni complete, consultare: http://www.absolute.com/company/legal/agreements/computrace-agreement. La cancellazione dei dati è un servizio opzionale fornito da Absolute Software. Se utilizzata, la garanzia Recovery Guarantee decade. Per utilizzare il servizio di cancellazione dei dati, i clienti devono sottoscrivere un accordo di preautorizzazione e ottenere un PIN o acquistare uno o più token RSA SecurID presso Absolute Software.
La luminosità effettiva sarà inferiore con HP Sure View o touchscreen.
Lo stack di data science è disponibile solo in alcune SKU.
Blocco di sicurezza per lo slot di sicurezza in vendita separatamente.
HP Support Assistant richiede Windows e l'accesso a Internet.
HP Connection Optimizer richiede Windows 10.
La batteria è interna e non sostituibile dal cliente. Assistenza e manutenzione in base alla garanzia. Le batterie hanno una garanzia limitata standard di un anno, fatta eccezione per le batterie Long Life, che avranno la stessa garanzia di uno o tre anni della piattaforma.
HP Sure Start Gen6 è disponibile su PC HP selezionati.
Il privacy screen integrato HP Sure View Reflect è un accessorio opzionale che deve essere configurato al momento dell'acquisto ed è progettato per funzionare con orientamento orizzontale.
HP Tamper Lock non supportato nel sistema operativo Ubuntu.
Sulla base della registrazione US EPEAT® effettuata secondo IEEE 1680.1-2018 EPEAT®. Lo stato EPEAT® varia in base al Paese. Per ulteriori informazioni, consultare www.epeat.net.
Alimentatori esterni, moduli WWAN, cavi di alimentazione, cavi e periferiche esclusi. I ricambi ottenuti dopo l'acquisto potrebbero non essere a basso contenuto di alogeni.
Il supporto HP Smart richiede l'installazione dell'agente HP Insights. Per i dispositivi commerciali HP fino alla 9a generazione, i clienti devono eseguire il download manuale dal sito hp.com/active-care oppure fornire il consenso al primo avvio dell'hardware, che permette ad HP di installare l'agente HP Insights per raccogliere informazioni correlate al dispositivo. Per i dispositivi commerciali HP a partire dalla 10a generazione, HP Services Scan viene fornito tramite Windows Update, che verifica i diritti in ogni dispositivo hardware per determinare se è stato acquistato un servizio abilitato per HP TechPulse, quindi scarica automaticamente il software applicabile. Per disabilitare questa funzionalità, seguire le istruzioni alla pagina http://www.hpdaas.com/requirements. L'agente HP Insights è una piattaforma di telemetria e analisi che fornisce dati critici su dispositivi e applicazioni e non viene venduta come servizio autonomo. HP rispetta i rigorosi requisiti del GDPR in materia di privacy ed è certificata in base agli standard ISO27001, ISO27701, ISO27017 e SOC2 Type2 per la sicurezza delle informazioni. È necessario l'accesso a Internet, con connessione al portale. Per i requisiti di sistema completi, visitare il sito http://www.hpdaas.com/requirements.
GbE: il termine Ethernet "10/100/1000" o "Gigabit" indica la conformità con lo standard IEEE 802.3ab per Gigabit Ethernet, e non indica l'effettiva velocità di funzionamento di 1 Gb/s. Per la trasmissione ad alta velocità, è necessaria la connessione a un server e a un'infrastruttura di rete Gigabit Ethernet.
Microfono dual-array quando dotato di webcam opzionale e microfono rivolto verso l'esterno opzionale.
Sono richiesti un punto di accesso wireless e un servizio Internet, in vendita separatamente. La disponibilità di punti di accesso wireless pubblici è limitata. La funzionalità Wi-Fi 7 (802.11BE) richiede un sistema operativo Windows 11 compatibile, un processore compatibile e un router Wi-Fi 7 acquistato separatamente per supportare la retrocompatibilità con le precedenti specifiche 802.11. Disponibile in tutti i Paesi che supportano Wi-Fi 7. Le specifiche 802.11BE sono in forma di bozza e non definitive. Nel caso in cui le specifiche finali differissero da quelle in forma di bozza, la capacità di comunicazione del notebook con altri dispositivi 802.11BE potrebbe risultare alterata.
Conforme ai metodi indicati nella National Institute of Standards and Technology Special Publication 800-88, metodo di pulizia “Clear”. HP Secure Erase non supporta piattaforme con Intel® Optane™.
HDMI 2.0b con scheda grafica dedicata, 1.4 con UMA.
HP Sure Recover Gen3 è disponibile su PC HP selezionati e richiede una connessione di rete aperta. Prima di utilizzare HP Sure Recover è necessario eseguire il backup di file, dati, foto, video e altri documenti importanti per prevenire la perdita di dati.
HP Sure Run Gen3 è disponibile in alcuni PC Pro, Elite e workstation HP con Windows 10 Pro o 11 Pro o versione successiva con processori Intel® o AMD.
LPWAN non supporta l'uso di Internet.
Per le nuove batterie, i watt-ora (Wh) effettivi della batteria possono differire dalla capacità prevista per progettazione e possono avere una capacità di carica completa fino a 10 diversa, tipica delle batterie agli ioni di litio. La capacità della batteria diminuisce naturalmente con il tempo e l'utilizzo, e dipende da diversi fattori, come le impostazioni di gestione dello stato della batteria, la durata dello stoccaggio, la temperatura, le condizioni ambientali, le applicazioni caricate, le funzionalità, la configurazione del sistema e le impostazioni di gestione dell'alimentazione.
Questo prodotto include una licenza di un (1) anno per HP Wolf Pro Security Edition, che comprende HP Sure Click Pro e HP Sure Sense Pro. Il software HP Wolf Pro Security Edition è concesso in licenza ai sensi delle condizioni espresse nel Contratto di licenza con l'utente finale (EULA) di HP disponibile all'indirizzo https://support.hp.com/us-en/document/ish_3875769-3873014-16 e modificato come indicato di seguito: "7. Periodo di validità. Fatto salvo il caso in cui sia stata cessata precedentemente ai sensi delle condizioni contenute nell'EULA, la licenza per HP Wolf Pro Security Edition (HP Sure Sense Pro e HP Sure Click Pro) è valida a partire dal momento dell'attivazione e per i dodici (12) mesi successivi ("Periodo di validità iniziale"). Al termine del Periodo di validità iniziale è possibile (a) acquistare una licenza di rinnovo per HP Wolf Pro Security Edition da HP.com, HP Sales o un HP Channel Partner o (b) continuare a utilizzare le versioni standard di HP Sure Click e HP Sure Sense senza alcun costo aggiuntivo, senza aggiornamenti del software e senza il supporto di HP."
La velocità massima di 40 Gbps di Thunderbolt™ 4 e USB4™ sarà divisa tra i diversi flussi di lavoro dei dati.
Il lettore di schede di memoria MicroSD 7.1 supporta schede SD 4.0 a velocità 3.0 SD con qualsiasi host SD 7.0. La disponibilità della scheda SD 7.0 è prevista più avanti nel 2022.
HP Easy Clean richiede Windows 10 RS3 o versioni successive e comporta solo la disabilitazione della tastiera, del touchscreen e del clickpad. Le porte non vengono disabilitate. Consultare la guida utente per le istruzioni sulla pulizia.